Molex Rectangular Connectors - 30700-1120 30700-1120

Description
Manufacturer: Molex, LLC Win Source Part Number: 052740-30700-1120 Packaging: Bulk Number of Positions: 12 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052740-30700-1120 Packaging: Bulk Number of Positions: 12 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 30700-1120 - 052740-30700-1120 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 30700-1120
052740-30700-1120
Rectangular Connectors - 30700-1120 052740-30700-1120
Manufacturer: Molex, LLC Win Source Part Number: 052740-30700-1120 Packaging: Bulk Number of Positions: 12 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052740-30700-1120
Packaging: Bulk
Number of Positions: 12
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Terminal Position Lock (TPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7A Electronic Connector
340-30700-1120
7A Electronic Connector 340-30700-1120
12 CKT Female Circular Connector, 7A, 500VDC, Grey Product overview: 30700-1120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-30700-1120 can be used for catalog matching and distributor lookup.

12 CKT Female Circular Connector, 7A, 500VDC, Grey Product overview: 30700-1120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-30700-1120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 30700-1120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
30700-1120
Connectors Miscellaneous 30700-1120
HDAC64 DR FEMALE 12 CKT GRAY OL 1

HDAC64 DR FEMALE 12 CKT GRAY OL 1

Buy Now
Hdac64 Dr Female 12 Ckt Gray Pol 1 Molex - 91M8787 - Newark, An Avnet Company
Chicago, IL, United States
Hdac64 Dr Female 12 Ckt Gray Pol 1 Molex
91M8787
Hdac64 Dr Female 12 Ckt Gray Pol 1 Molex 91M8787
HDAC64 DR FEMALE 12 CKT GRAY POL 1

HDAC64 DR FEMALE 12 CKT GRAY POL 1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 052740-30700-1120 340-30700-1120 30700-1120 30700-1120 91M8787
Product Name Rectangular Connectors - 30700-1120 7A Electronic Connector Connectors Miscellaneous Hdac64 Dr Female 12 Ckt Gray Pol 1 Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details