Molex 7A Electronic Connector 30700-1100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
7A Electronic Connector
340-30700-1100
7A Electronic Connector 340-30700-1100
10 CKT Female Circular Connector, 7A, 500VDC, Crimp, Grey Product overview: 30700-1100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-30700-1100 can be used for catalog matching and distributor lookup.

10 CKT Female Circular Connector, 7A, 500VDC, Crimp, Grey Product overview: 30700-1100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-30700-1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 30700-1100 - 052739-30700-1100 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 30700-1100
052739-30700-1100
Rectangular Connectors - 30700-1100 052739-30700-1100
Manufacturer: Molex, LLC Win Source Part Number: 052739-30700-1100 Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Gray Features: Terminal Position Lock (TPA) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Holder Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 052739-30700-1100
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Terminal Position Lock (TPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Hdac64 Dr Female 10 Ckt Gray Pol 1 Rohs Compliant Molex - 91M8784 - Newark, An Avnet Company
Chicago, IL, United States
Hdac64 Dr Female 10 Ckt Gray Pol 1 Rohs Compliant Molex
91M8784
Hdac64 Dr Female 10 Ckt Gray Pol 1 Rohs Compliant Molex 91M8784
HDAC64 DR FEMALE 10 CKT GRAY POL 1 ROHS COMPLIANT: YES

HDAC64 DR FEMALE 10 CKT GRAY POL 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 30700-1100 340-30700-1100 052739-30700-1100 91M8784
Product Name 7A Electronic Connector Rectangular Connectors - 30700-1100 Hdac64 Dr Female 10 Ckt Gray Pol 1 Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details