8 Pos 2.54mm Pitch Female Header, 7A, 500VDC, Straight Product overview: 30700-1081 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-30700-1081 can be used for catalog matching and distributor lookup.
HDAC64 DR FEMALE 8 CKT BLACK OL 2
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989031-30700-1081
Packaging: Bulk
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle
Number of Rows: 2
Termination: Crimp
Current Rating: 7 A
Number of Contacts: 8
Gender: Receptacle
Length: 15.45 mm
Housing Material: Polystyrene
Orientation: Straight
Housing Color: Black
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 965601-2; 31408-1080; 12045690-B; 12186737-B; 12065141-B; 98786-1011; 965413-10307001081; 307001081;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 24.22 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Molex 30700-1081 Automotive Connector
Molex 30700-1081 Automotive Connector
Molex 30700-1081 Automotive Connector
Connector
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-30700-1081 | 30700-1081 | 989031-30700-1081 | 1789712 | 1790727P | 30700-1081 |
| Product Name | 7A Electronic Connector | Connectors Miscellaneous | Automotive Connectors - 30700-1081 | Automotive Connectors | Automotive Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||
| Termination | Crimp | Crimp | Crimp | Crimp | ||
| Current Rating | 7.0 amps | 7.0 amps |