TE Connectivity Ring Connectors 30691

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A28270-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28270-ND
Ring Connectors A28270-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity - 90B1963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
90B1963
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 90B1963
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 30691 A28270-ND 90B1963
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details