PUI - Projections Unlimited, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Roll pins included. Packaged separately. Pre-assembled roll pins available upon request. Parts are dyed to color upon request.
Adam Tech Dual Port D-Subminiature connectors are a popular space saving interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are a good choice...
Adam Tech Flat Cable IDC D-Subminiature connectors are a popular interface for many I/O and cable assembly applications. Offered in 9, 15, 25, 37 and 50 positions they are an...
Adam Tech Right Angle 0.318" footprint PCB D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25 and 37 positions they are a good choice...
Adam Tech Right Angle PCB mount 0.590" footprint D-Sub connectors are a popular interface for many I/O applications. Offered in 9, 15, 25 and 37 positions they are an excellent...
Adam Tech Solder Cup D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions, they are an excellent choice for a...
Adam Tech Straight PCB tail D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are an excellent choice for...
AW Series 41 Pins Per Row Surface-Mount Technology (SMT) Micro Board Stacker
Image
In order to correspond to the high-density PC board designing, this ZPD connector is designed as 1.5 mm pitch double row type connector with secure locking device. Low insertion force...
Right Angle Housing, Male Terminal Printed Circuit Boards (PCB) Connectors
Shrouded and Ejector Insulation Displacement Contact (IDC) Headers
Surface-Mount Technology (SMT) Micro Sockets
The XH connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with a mounting height of 9.8 mm (0.386").
The XH connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with a mounting height of 9.8 mm.
This PSI connector is designed for wire-to-board and wire-to-wire 4.0 mm pitch connector. Low insertion force type contact is adopted and it provides excellent operability. This connector has the secure...
This small, field-proven connector for printed circuit boards is reliable and has a large current carrying capacity. It can be used with a wide variety of signal, power supply, and...
This, the thinnest, 2.5 mm pitch connector, is 8.1 mm in height after mounting and 3.8 mm in width. It is designed to meet the demand for the high-density connection...
Wire-to-board (Crimp style/IDC) / Wire-to-wire (Crimp style/IDC) Based upon wire-to-board crimp style PA connectors, the PA series family of connector have been expanded to meet the requirement of complex wire...

<< Prev Next >>