PUI - Projections Unlimited, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.024 Inch (in) Mounting Hole Diameter Solder Mount Printed Circuit Board (PCB) Pins | |
| 0.026 Inch (in) Mounting Hole Diameter Press-Fit Printed Circuit Board (PCB) Pins | |
| 0.032 to 0.046 Inch (in) Pin Diameter Swage Mount Receptacles | |
| 0.043 Inch (in) Mounting Hole Diameter Swage Terminal Pins | |
| 0.050 Inch (in) Pitch Size Standard Surface Mount (SMT) Sockets | |
| 0.061 Inch (in) Mounting Hole Diameter Receptacles with Standard Tail | |
| 0.067 Inch (in) Mounting Hole Diameter Swage Mount Receptacles | |
| 0.075 Inch (in) Mounting Hole Diameter Receptacles with No Tail | |
| 0.102 Inch (in) Mounting Hole Diameter Solder Mount Receptacles with No Tail | |
| 0.106 Inch (in) Mounting Hole Diameter Receptacles with Standard Tail | |
| 0.295 Inch (in) Pitch Size Surface Mount (SMT) Sockets | |
| 08B0 | |
| 103 Series DIN 41612 Type C Connectors | |
| 107 Series DIN 41612 Type E Male Straight Connectors | |
| 110 Series DIN 41612 Type F Low Profile Straight Female Connectors | |
| 115 Series DIN 41612 Type R Straight Male Connector | |
| 115 Series DIN 41612 Type R/2 Straight Male Connector | |
| 116 Series DIN 41612 Type R Female Connectors | |
| 18 Pin Dual In-Line Package (DIP) Socket | |
| 21 Contact Size Receptacles with Standard Tail | |
| 220 Contacts Colibri Plugs | |
| 3-Aug | |
| 304 Series DIN 41612 Type C 17 Millimeter (mm) Termination Length Straight Female Connector | |
| 304 Series DIN 41612 Type C 4.6 Millimeter (mm) Termination Length Straight Female Connector | |
| 304 Series DIN 41612 Type C/3 4.6 Millimeter (mm) Termination Length Straight Female Connector | |
| 402 Series Colibri Receptacles | |
| 440 Contacts Colibri Plugs | |
| 628 Series 9 Shell Size D-Subminiature Connector | |
| 7 Contact Size Receptacles with Standard Tail | |
| Accepts 0.015" to 0.025" (0.381 to 0.635 mm) dia leads | |
| Accepts 28-24 AWG Wire. | |
| Accepts wire sizes up to 0.028" dia. | |
| Also available on 24 mm wide x 8 mm pitch carrier tape: 1,000 parts per 13" reel | |
| AW Series 15 Pins Per Row Surface-Mount Technology (SMT) Micro Board Stacker | |
| Connectors for FFC and FPC This extremely small 0.5 mm pitch connector with a height of only 2 mm above the PCB surface allows interconnection in extremely small spaces and... | |
| Contact plating in mating area | |
| Crimp Type Wire Termination Receptacles | |
| DIN 41612 Type C Female Connector | |
| Elevated Profile Dual In-Line Package (DIP) Sockets | |
| Female - High Density - Machined Contact - Solder Cap | |
| Gigabit Bel MagJack® Combo Modular Connectors | |
| High Density Female - Vertical DIP Solder | |
| High Density, Crimp and Load Connectors | |
| Image | |
| Long Stroke Solder mount in 0.029" min. mounting hole. | |
| PCB Mount Spring-Loaded Header Vertical Surface Mount 3 mm Max. Stroke, Surface Mount | |
| Position Plastic Backshells | |
| Power/Signal - Right Angle - Male - Machined | |
| Printed Circuit Board (PCB) Mount Spring-Loaded Headers | |
| Receptacles with No Tail | |
| Receptacles with Standard Tail | |
| Self-supporting style board to board connectors. Both plugs and receptacles are supplied radial-tape mounted (conforming to JIS C 0805 tape specification), which can be mounted by versatile, radial component pick... | |
| Solder Cup Terminal Pins | |
| Solder mount in 0.020" min. mounting hole. | |
| Solder mount in 0.029" min. mounting hole. | |
| Solder mount in 0.036 min. mounting hole Also available on 24 mm wide x 8 mm pitch carrier tape: 1,200 parts per 13" reel | |
| Solder mount in 0.040 min. mounting hole Also available on 16 mm wide x 8 mm pitch carrier tape: 1,300 parts per 13" reel | |
| Solder mount in 0.040 min. mounting hole Also available on 16 mm wide x 8 mm pitch carrier tape: 1,500 parts per 13" reel | |
| Solder mount in 0.060" [1.52 mm] min. mounting hole. | |
| Solder mount in 0.062" min. mounting hole Also available on 24 mm wide x 8 mm pitch carrier tape: 1,500 parts per 13" reel | |
| Solder mount in 0.075" min. mounting hole Also available on 12 mm wide x 8 mm pitch carrier tape: 1,400 parts per 13" reel | |
| Solder mount in 0.075" min. mounting hole Also available on 24 mm wide x 8 mm pitch carrier tape: 1,100 parts per 13" reel | |
| Solder mount in 0.075" Also available on 12 mm wide x 8 mm pitch carrier tape: 1,400 parts per 13" reel | |
| Solder mount in 0.100 min. mounting hole Also available on 16 mm wide x 8 mm pitch carrier tape: 1,300 parts per 13" reel | |
| Solder mount in 0.100 min. mounting hole Also available on 16 mm wide x 8 mm pitch carrier tape: 1300 parts per 13" reel | |
| Solder mount in 0.102" min. mounting hole Also available on 24 mm wide x 8 mm pitch carrier tape: 1,100 parts per 13" reel | |
| Solder mount in ? 0.045" ?0.003" PTH Also available on 12 mm wide x 8 mm pitch carrier tape: 3,000 parts per 13" reel | |
| Solder mount in ? 0.067" ?0.003" PTH Also available on 8 mm wide x 4 mm pitch carrier tape: 6,000 parts per 13" reel | |
| Standard Machined Pin Headers | |
| Standard Solder Tail DIP Socket | |
| Standard stroke, Solder mount in 0.020" min. mounting hole. 24 mm wide x 8 mm pitch carrier tape: 1,500 parts per 13" reel | |
| Standoffs with boardlocks. | |
| Swage Mount Receptacles | |
| The FFS series connectors are designed for surface mounting (SMT) and to meet the demand for high-density packaging. They are miniature connectors with a height of only 2.8 mm. Their... | |
| The Information Contained Herein is Considered "Proprietary" to Bel Fuse Inc, and Shall Not be Rohs Copied, Reproduced or Disclosed without the Written Approval of Bel Fuse Inc. | |
| This JMC connector is 0.5 mm pitch SMT type board to board connector with selection of boss existence. Comparing with conventional JMC connector, more small and space saving are realized. | |
| Ultra low profile, Surface mount 16 mm wide x 8 mm pitch carrier tape: 3,000 parts per 13" reel | |
| Vertical Surface Mount | |
| Will accept 26-20 AWG Wire. | |
| For PCB ≥ 1.44 mm With shielding | |
| Switching contacts at position a21 - a22, b4 - b5, b6 - b7, b8 - b9, b10 - b11 für VME PCB 1.5 to 2.0 mm: xx = 01 (termination... |
| Next >> |