PUI - Projections Unlimited, Inc. Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| IRFP450A Series Power Metal-Oxide Semiconductor Field-Effect Transistors (MOSFET) | |
| NPN Medium Power Transistors | |
| NPN Small Signal Transistors | |
| NPN Transistors, Best Suited For Low Noise VHF And VHF Amplifier Mixer and Oscillator Applications. | |
| PNP Medium Power Transistors | |
| PNP Small Signal Transistors | |
| Switching and Linear Application DC And VHF Amplifier Applications | |
| Third generation power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The SOT-223 package is designed for surface-mounting... | |
| Third generation power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-220AB package is universally preferred for... | |
| with TO-3 package High power and high current capability |