PUI - Projections Unlimited, Inc. Datasheets for Piezoelectric Actuators
Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied.
Piezoelectric Actuators: Learn more
| Product Name | Notes |
|---|---|
| 1.70 Megahertz (MHz) Resonant Frequency Ultrasonic Bender | |
| 1300 Hertz (Hz) Resonant Frequency Piezoelectric Bender (AB4113B) | |
| 2.45 Megahertz (MHz) Resonant Frequency Ultrasonic Bender | |
| 4100 Hertz (Hz) Resonant Frequency Piezoelectric Bender (AB1541) | |
| 4100 Hertz (Hz) Resonant Frequency Piezoelectric Bender (AB1541B-LW100-R) | |
| 520 Hertz (Hz) Resonant Frequency Piezoelectric Bender (AB6505B) | |
| 7000 Hertz (Hz) Resonant Frequency Piezoelectric Bender (AB1070B-LW100-R) | |
| APS Series 1300 Hertz (Hz) Piezo Speaker | |
| Piezoelectric Bender (AB0818B) and (AB1245B) | |
| Piezoelectric Bender (AB1070B), (AB1245B), and (AB1290B) | |
| Piezoelectric Bender (AB2734B-LW100-R) and (AB2746B-LW100-R) | |
| 27 mm diameter ceramic piezo bender with 2 kHz resonant frequency Reliable and lightweight Very low current consumption for use in portable devices Designed to be driven with direct TTL... | |
| 48 mm diameter speaker built using a piezo ceramic for minimum current draw Designed to work with TTL or CMOS signals as high as 30Vp-p Only 2.2 mm thick... |