PUI - Projections Unlimited, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Developed for PDP, LCD or small electronics equipment. This low insertion type connector realizes easier mating operation. The basic concept of the contact part of this connector is equivalent to...
Eight contact, Ten Position, Vertical Mount, Unshielded Jack, "-NF" non-Flange
Image
Surface-Mount Technology (SMT)/Through-Hole Locking Sockets
The SHD connector is compact with a mounting height of 6.3 mm for top entry type and 5.5 mm for side entry type, and a width of 5.0 mm for...
The world's first 0.8 mm pitch wire-to-board insulation displacement connector. Side entry type is only 3.9 mm depth and 1.75 mm height after mounting on the PC board, and top...
The world's first 1.0 mm pitch crimp style connector Compact, low profile design Compatible with the SR insulation displacement connectors Housing lances
Wire-to-board (Crimp style/IDC) / Wire-to-wire (Crimp style/IDC) Based upon wire-to-board crimp style PA connectors, the PA series family of connector have been expanded to meet the requirement of complex wire...

<< Prev Next >>