PUI - Projections Unlimited, Inc. Datasheets for Speakers
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more
| Product Name | Notes |
|---|---|
| 0.7 Watt (W) Rated Input Power Surface Mount Device (SMD) Speaker | |
| 0.8 Watt (W) Rated Input Power and 90 Decibel (dB) Sensitivity Surface Mount Device (SMD) Speaker | |
| 101.4 Millimeter (mm) Size Exciters | |
| 23 Millimeter (mm) Diameter Speakers | |
| 29.85 Millimeter (mm) Diameter Speakers | |
| 34 Millimeter (mm) Diameter Exciters | |
| 36.7 Millimeter (mm) Diameter Exciters | |
| 4 Ohm (Ω) Impedance and 26.5 Millimeter (mm) Diameter Exciters | |
| 4 Ohm (Ω) Impedance and 33 Millimeter (mm) Diameter Exciter | |
| 4 Ohm (Ω) Impedance High Definition Exciter | |
| 420 Hertz (Hz) Resonant Frequency Speakers | |
| 70.2 Millimeter (mm) Size Exciters | |
| 8 Ohm (Ω) Impedance and 26.5 Millimeter (mm) Diameter Exciter | |
| 8 Ohm (Ω) Impedance and 33 Millimeter (mm) Diameter Exciter | |
| 8 Ohm (Ω) Impedance High Definition Exciter | |
| 800 Hertz (Hz) Resonant Frequency Speakers | |
| A black poly dome-capped paper diaphragm combines with a rubber surround for moisture resistance on the 36 mm diameter AS03604MR-N50-R. High power handling (conservatively rated at 3 watts, 5 watts... | |
| AR Mobile Series 100 ~ 10000 Hertz (Hz) Frequency Range Speaker | |
| AR Mobile Series 20 ~ 10000 Hertz (Hz) Frequency Range Speaker | |
| AR Mobile Series 60 ~ 10000 Hertz (Hz) Frequency Range Speaker | |
| AS Series Speakers (AS01008MR-3-LW100-R ) | |
| AS Series Speakers (AS01308MR-5-R) | |
| AS Series Speakers (AS01808MR-LW152-R) | |
| AS Series Speakers (AS01808MR-R) | |
| AS Series Speakers (AS02008MR-5-R) | |
| AS Series Speakers (AS02708CO-WR-R) | |
| AS Series Speakers (AS02808MR-2-R) | |
| AS Series Speakers (AS02808MR-LW152-R) | |
| AS Series Speakers (AS02832MR-2-R) | |
| AS Series Speakers (AS03008MR-R) | |
| AS Series Speakers (AS03608MR-5-R) | |
| AS Series Speakers (AS03608MR-LW100-R) | |
| AS Series Speakers (AS04004PO-2-LW152-R ) | |
| AS Series Speakers (AS04004PO-2-LW152-W R-R) | |
| AS Series Speakers (AS04004PO-R) | |
| AS Series Speakers (AS04004PO-WR-R) | |
| AS Series Speakers (AS04008CO-R) | |
| AS Series Speakers (AS04008CO-WR-R) | |
| AS Series Speakers (AS04008PO-2-WR-R) | |
| AS Series Speakers (AS04508MR-3-R) | |
| AS Series Speakers (AS05008MR-4-R) | |
| AS Series Speakers (AS05008MS-R) | |
| AS Series Speakers (AS05008PR-A-R) | |
| AS Series Speakers (AS05708MR-R) | |
| AS Series Speakers (AS06608PS-2-R) | |
| AS Series Speakers (AS06608PS-R) | |
| AS Series Speakers (AS06608PS-WR-R) | |
| AS Series Speakers (AS07004PO-R) | |
| AS Series Speakers (AS07104PO-LW152-WR- R) | |
| AS Series Speakers (AS07104PO-R) | |
| AS Series Speakers (AS07104PO-WR-R) | |
| AS Series Speakers (AS07108PO-R) | |
| AS Series Speakers (AS07108PO-WR-R) | |
| AW-10PR Sirens | |
| Made for modern electronic devices, PUI Audio??s AS02008MR-R is designed to be as thin as possible and recreate the human voice with good fidelity. | |
| PUI Audio™'s eXtreme Series speakers are purpose-built for superior performance using Klippel-optimized motor designs. Forced-air vented voice coils combine with a high-grade neodymium motor for extreme power handling, extremely flat... | |
| PUI Audio?'s AS03204MS-3-R packs a punch despite its 32 x 32 x 16.5 mm size. A 3 W nominal, 4 W max power handling and great sensitivity combine to make... | |
| PUI Audio?'s AS03208MS-3-R packs a punch despite its 32 x 32 x 16.5 mm size. A 3 W nominal, 4 W max power handling and great sensitivity combine to make... | |
| PUI Audio?'s ASE02506MS-LW90-DSM- R is a Dynamic Speaker Management (DSM)-Ready micro speaker that has been pre-characterized for use with Maxim's DSM smart amplifier solution. This DSM-Ready micro speaker comes prepackaged... | |
| PUI Audio?'s ASX11504-SW-R silent subwoofer exciter, also referred to as a tactile transducer, is purpose-built to recreate ultra-low frequencies from 500 Hz all the way down to 5 Hz! It... | |
| PUI Audio?'s eXtreme Series speakers are purpose-built for superior performance. When combined with the APR050SO-R passive radiator, a speaker's low frequency performance can be extended almost a full octave lower,... | |
| PUI Audio?'s High-Temp line of products is designed to meet and exceed the needs of the automotive industry with ultra-wide operating temperatures. The SMS-1508MS-HT-R is designed for high output at... | |
| PUI Audio?'s Mobile Series line of speakers and receivers is designed for cutting edge applications such as smart watches and pendants, Wi-Fi enabled security devices and action cameras, mobile radios... | |
| PUI Audio?'s Mobile Series line of speakers and receivers is designed for cutting-edge applications such as smart watches and pendants, Wi-Fi enabled security devices and action cameras, mobile radios and... | |
| PUI Audio?'s Mobile Series line of speakers and receivers is designed for cutting-edge applications such as smart watches. The AS01208MS-SC12-WP-R is designed for submersion in water depths greater than 1... | |
| PUI Audio?'s Mobile Series line of speakers and receivers is designed for cutting-edge applications such as smart watches. The AS01208MS-SP12-WP-LW 100-R is designed for submersion in water depths greater than... | |
| Slim-Line Micro Speakers PUI Audio?, Inc.'s new line of slim-line micro speakers are purpose-built for space-limited, modern electronics such as smartphones, tablets, laptops, as well as wearable technology and IoT... | |
| Subwoofer Exciters | |
| The 18 mm diameter AS01808PR-N50-R features a paper cone and inverted foam surround for warm, classic tone and high power handling. Add high fidelity sound to your product without sacrificing... | |
| The 22 mm diameter AS02204MR-N50-R features a unique cone and tangential surround design to minimize resonances for flat frequency response from 300 Hz out to 20 kHz. Integrated 32 AWG... | |
| The 25 mm diameter AS02504PR-N50-R features a paper cone for warm, natural sound when reproducing music or voice. A rubber surround provides excellent damping while remaining resilient over time. 25... | |
| The 27 mm square frame AS02704MS-N50-LW100- R features a polymer cone, rubber surround, and a Poron gasket for an IP67 ingress protection rating. Add high fidelity sound to your product... | |
| The 28 mm diameter AS02804PR-N50-R features a paper cone and foam surround for classic HiFi sound quality. Four openings on the back plate create forced-air cooling to dissipate heat from... | |
| The 31 mm diameter AS03104MR-N50-R features a moisture resistant silver poly cone. The foam surround provides progressive damping for low distortion and flat frequency response from 200 Hz to 20... | |
| The 40 mm diameter AS04004MR-N50-R is built with a silver poly convex-capped paper diaphragm, rubber surround, and a cupped spider. A Kapton? former reduces moving mass for high sensitivity. | |
| The 40 mm diameter AS04004MR-N50-WP-R is the waterproof, high-temperature version of the popular AS04004MR-N50-R and is built with a silver-poly convex-capped-paper diaphragm, rubber surround, and a cupped spider. A Kapton? | |
| The eight ohm 18 mm x 13 mm AS01808AO-SC18-WP-R speaker is designed for high fidelity audio reproduction in the thinnest size possible-only 2.5 mm thick! Spring contacts offer quick electrical... | |
| The eight ohm, 36 mm square frame AS03608AS-R features a unique spider-less design for free-flowing cone travel that is controlled by the progressive treated foam surround. | |
| The eight ohm, 53 mm square frame AS05308AS-R features a rubber surround, for water and dust resistance, and a vented voice coil former for improved voice coil cooling. | |
| The eight ohm, 78 mm square frame AS07808AS-R features a rubber surround, for water and dust resistance, and a shielded double-stacked motor to protect sensitive components and for high sensitivity. | |
| Tripod Exciters | |
| Ultrasonic Receivers | |
| Ultrasonic Xmr/Receivers | |
| Water Resistant Speaker 40 x 28.5 mm oval speaker with Neodymium magnet for 82 dB sensitivity 3 W continuous, 4 W maximum power handling and 4 ? impedance Proprietary water... | |
| 15 mm diameter speaker with Neodymium magnet for 87 dB sensitivity 0.3 W continuous, 0.5 W maximum power handling and 32 ? impedance Mylar? cone for wide frequency response Thru-hole... | |
| 15 mm diameter speaker with Neodymium magnet for 87 dB sensitivity 0.3 W continuous, 0.5 W maximum power handling and 8 ? impedance Mylar? cone for wide frequency response Thru-hole... | |
| 15 mm overall diameter speaker with Neodymium magnet for 88 dB sensitivity 1.2 W continuous, 1.8 W maximum power handling and 8 ? impedance Mylar? cone, integrated grill screen, and... | |
| 15 mm square micro dynamic surface mount speaker with 87 dB sensitivity 0.5 W continuous, 0.8 W maximum power handling and 8 ? impedance Kapton? cone for wide frequency response... | |
| 17 mm diameter speaker with Neodymium magnet for 90 dB sensitivity 0.2 W continuous, 0.5 W maximum power handling and 32 ? impedance Mylar? cone for wide frequency response Thru-hole... | |
| 20 mm square speaker with 150 mm lead wires for instant integration 0.5 W continuous, 0.7 W maximum power handling and 8 ? impedance Rugged ABS enclosure designed for optimum... | |
| 28 mm diameter speaker with Neodymium magnet for 80 dB sensitivity 1 W continuous, 1.5 W maximum power handling and 8 ? impedance Mylar? cone with pleated surround for moisture... | |
| 28 mm square speaker with 150 mm lead wires for instant integration 2 W continuous, 3 W maximum power handling and 8 ? impedance Rugged ABS enclosure designed for optimum... | |
| 32 mm diameter speaker with Neodymium magnet for 82 dB sensitivity 0.1 W continuous, 0.2 W maximum power handling and 8 ? impedance Mylar? cone for wide frequency response Thru-hole... | |
| 36 mm diameter speaker with Neodymium magnet for 85 dB sensitivity 0.5 W continuous, 1 W maximum power handling and 8 ? impedance Mylar? cone for linear frequency response and... | |
| 40 mm diameter speaker with Neodymium magnet for 86 dB sensitivity 3 W continuous, 4 W maximum power handling and 4 ? impedance Rubber surround and treated paper cone for... | |
| 40 x 20 mm oval speaker with Neodymium magnet 1.5 W continuous, 3 W maximum power handling and 8 ? impedance Great for vocal reproduction | |
| 40 x 20 mm oval speaker with Neodymium magnet 1.5 W continuous, 3 W maximum power handling and 8 ? impedance Water-resistant cone and great for vocal reproduction | |
| 40 x 20 mm oval speaker with Neodymium magnet 2 W continuous, 4 W maximum power handling and 8 ? impedance Good for music and vocal reproduction | |
| 40 x 20 mm oval speaker with Neodymium magnet 2 W cotinuous, 4 W maximum power handling and 8 ? impedance Good for music and vocal reproduction; water-resistant cone | |
| 40 x 28.3 mm oval speaker with Neodymium magnet for 84 dB sensitivity 2 W continuous, 4 W maximum power handling and 8 ? impedance Paper cone with cloth surround... | |
| 40 x 28.5 mm oval speaker with Neodymium magnet for 82 dB sensitivity 3 W continuous, 4 W maximum power handling and 4 ? impedance Paper cone with cloth surround... | |
| 60 x 30 mm speaker with 150 mm lead wires for instant integration 3 W continuous, 4 maximum power handling and 8 ? impedance Rugged ABS enclosure designed for optimum... | |
| Full range speaker designed using next-gen techniques for unsurpassed low distortion Completely open motor with mesh-covered rear vent for minimized reflections and improved heat dissipation Aluminum concave diaphragm and ported... |