PUI - Projections Unlimited, Inc. Datasheets for RF Diodes
RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more
| Product Name | Notes |
|---|---|
| 2.0 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) Surface Mount Zener Diode | |
| 3.0 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) Surface Mount Zener Diode | |
| BZY91 Series Zener Diodes | |
| C147 Silicon Controlled Rectifier is designed for phase control applications. This is an all-diffused device which is considerably smaller in size than comparably rated high power SCR's. | |
| CPDU Series-HF Surface Mount Device (SMD) Electrostatic Discharge (ESD) Protection Diodes | |
| CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes | |
| Fast Avalanche Sinterglass Diodes | |
| Field-effect current regulator diodes are circuit elements that provide a current essentially independent of voltage. These diodes are especially designed for maximum impedance over the operating range. These devices may... | |
| SMA Case Surface Mount (SMT) Zener Diodes | |
| Surface Mount (SMT) Switching Diodes | |
| This MOSFET has been designed to minimize the on-state resistance (RDS(on)) and yet maintain superior switching performance, making it ideal for high efficiency power management applications. |