PUI - Projections Unlimited, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
#4-40 UNC Female Hex. Jackscrew Bulk
0.318" Footprint, Boardlocks
3 Position Non-Shielded Direct Current (DC) Power Jacks - 2
4 Position KPPX Series Snap and Lock Cable Mount Power Plug
6 Position , 6 Contacts Surface Mount Right Angle Modular Jack Connector with Post
8 Position , 8 Contacts Surface Mount Right Angle Modular Jack Connector with Post
9 Position Right Angle Female D-Subminiature Connector
Box Side, IP67 Panel Mount Jack with Shielded Jack (Must Be Used with GM67X Series Cable Side Part)
Brass Contact Direct Current (DC) Power Jacks
Direct Current (DC) Power Jack, Panel Mount Connectors
Direct Current (DC) Power Jacks
GAX
GMX Series Low Profile Right Angle Modular Jacks
GMX-88
GSX Series Printed Circuit Board (PCB) Mount Right Angle Modular Jacks
High Density D-Subminiature Connector
High Density Vertical PCB Mount and Solder Cup
Image
Jackscrews Installed Right Angle Female D-Subminiature Connector
Jackscrews Installed
JS Series Jack Screws
K31X Series Phosphor Bronze D-Subminiature Connector
K31X Series Socket Contact, Phosphor Bronze D-Subminiature Connector
K31X Series Socket Plug- Brass D-Subminiature Connector
K42X Series Dual Port D-Subminiature Connector
K85X Series 9 Pin Female Vertical Printed Circuit Board (PCB) Mount and Solder Cup D-Subminiature Connector
K88X Series 9 Pin Female D-Subminiature Vertical Connector
K99X Series Insulation-Displacem ent Contact (IDC) D-Subminiature Connectors
KLDVX Series Direct Current (DC) Power Jacks
KLDX-SMT Series Direct Current (DC) Power Jack Connectors
KPJX Series Snap and Lock Printed Circuit Board (PCB) Mount Receptacle Direct Current (DC) Power Connector
KPJX-PM Series Snap and Lock Panel Mount Direct Current (DC) Non Shielded Power Connector
KPJX-PM Series Snap and Lock Panel Mount Direct Current (DC) Shielded Power Connector
KUSBEX Series Fully Shielded Right Angle Universal Serial Bus (USB) Connectors
Magnetic Filtered RJ45, Over 2 Stacked USB A-type Jac
Micro Universal Serial Bus 3.0
Micro Universal Serial Bus
Mini Direct Current (DC) Power Jacks
Mini/Circular DINs: KMDLAX Series Snap and Lock Cable Mount Plug
Non-shielded
PCB Mount DC Power Jack
Power Jack, Vertical, PCB Mount
R Type Vinyl-Insulated (Flared) Ring Tongue Solderless Terminals
Right Angle Mini-DIN
Right angle PCB Mount
Round Jack Screws Riveted to Connector
Screw Machine 0.300 Inch (in) Row Spacing Integrated Circuit (IC) Sockets
Socket Contact (Receptacle) Right Angle D-Subminiature Connector
Stacked Mini-DIN Gold Plated
Tab Up Ganged Modular Jacks with Light Emitting Diode (LED)
Through Hole No Panel Stops
Thru-Hole DC Power Jack
Triple-Port D-Sub
Ultra Compact Footprint with Jackscrew Installed
Ultra Short Footprint, Surface Mount, Reflow Compatible
Vertical Category 5 (CAT5) Modular Jacks
Vertical PCB Mount and Solder Cup
With Boardlocks

<< Prev Next >>