PUI - Projections Unlimited, Inc. Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| +105 ?C General Purpose, Radial Lead | |
| +105 ?C Low Impedance Surface Mount Chip Aluminum Electrolytic Capacitors | |
| +125 ?C Highest capacitance & Voltage | |
| +85 ?C General Purpose | |
| +85 ?C Standard Axial Lead Aluminum Electrolytic Capacitors | |
| +85 ?C, Standard, General Purpose, 200 hours | |
| 85 Degree Celsius (ºC) Snap-Mount Aluminum Electrolytic Capacitors | |
| Lowest E.S.R., 105 ?C Low Impedance and Long-Life for Filtering, Bypassing and Power Supply Decoupling Type AFK Capacitors are the best and by a wide margin. With 40% to 60%... | |
| Non solvent resistant type | |
| Polypropylene Film Capacitors for Power Semiconductors Circuits | |
| Radial Lead Aluminum Electrolytic Capacitors | |
| Solvent resistant type except 350 to 450 Vdc | |
| The SMH series capacitors are the standard 85 ?C, large capacitance, snap-in capacitors from United Chemi-Con. The load life for the SMH series is 2,000 hours at 85 ?C with... | |
| Type 380LQ 85 ?C Compact, High Capacitance, Snap-In Aluminum Type 380LQ is on average 27 % smaller and more than 10 mm shorter than Type 380LX. This is achieved with... | |
| Type 380LX / 382LX 85 ?C High Capacitance, Snap-In Aluminum The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor... | |
| Type 381LQ 105 ?C Compact, High Ripple, Snap-In Aluminum Type 381LQ is on average 23 % smaller and more than 5 mm shorter than Type 381LX. This is achieved with... | |
| Type 381LX / 383LX 105 ?C High Ripple, Snap-In Aluminum Long Life, 2, 4 and 5 pin styles available Adding longer-life and more ripple capability to the excellent value of... | |
| Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but... | |
| Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. | |
| Type DCMC 85 ?C High Capacitance, Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better... | |
| Ultra-High Ripple Capabilities Compared to standard 105 ?C snap-ins like the Type 381L/LX Type 381LR can handle an extra 25% ripple current or more. This remarkable capability stems from advances... | |
| Adoption of innovative high stability electrolyte High ripple current and long endurance Non solvent resistant type | |
| Downsized and Longer life from current KXG series For electronic ballast circuits and other long life applications Non solvent resistant type AEC-Q200 compliant | |
| Downsized and Longer life from current KXG series For electronic ballast circuits and other long life applicationsNon solvent resistant type | |
| Downsized Solvent resistant type except 100 to 450 Vdc Pb-free design | |
| For electronic ballast circuits and other long life applications Non solvent resistant type | |
| Long life snap-ins For solar power generation Downsized from LXQ series Non solvent resistant type | |
| Long life Downsized, low impedance and high-ripple current version of GXE series Specified ESR after endurance test For high ripple current automotive applications. (Direct fuel injection and electric power steering... | |
| Low impedance, high ripple and long life from KYA series Newly innovative electrolyte is employed to minimize impedance Non solvent resistant type | |
| Low impedance Adoption of innovative electrolyte and new technologies Solvent resistant type AEC-Q200 compliant | |
| Low impedance Adoption of innovative electrolyte and new technologies Very low impedance at high frequency Solvent resistant type AEC-Q200 compliant | |
| Low impedance For digital equipment, especially DC-DC converters Solvent resistant type except 80 & 100Vdc Vibration resistant structure AEC-Q200 compliant | |
| Low impedance Newly innovative electrolyte is employed to minimize ESR Non solvent resistant type | |
| Low impedance Solvent resistant type AEC-Q200 compliant | |
| Low impedance Solvent resistant type Vibration resistant structure AEC-Q200 compliant | |
| Newly innovative electrolyte is employed to minimize impedance Non solvent resistant type | |
| Radial Lead High capacitance model has been introduced to the product range. Super low ESR, high ripple current capability Halogen Free | |
| Standard snap-ins Non solvent resistant type | |
| Standard ?4 through ?18 case sizes are fully lined up Suitable to fit for downsized equipment Solvent resistant type except 100 to 450 Vdc | |
| Surface Mount Super low ESR, high ripple current capability Solvent resistant type Halogen Free | |
| Surface Mount Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte. (ESR and rated ripple current values are improved from PXA series.)... | |
| Surface Mount Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte Suitable for DC-DC converters, voltage regulators and decoupling applications used on... |