PUI - Projections Unlimited, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.235 Inch (in) Mating Size Single Row Pin Headers | |
| 6P4C Right Angle Printed Circuit Board (PCB) Modular Telephone Jacks | |
| Dual-row construction allows high density mounting. Secure locking device Reliable contacts Insertion guide mechanism Polarizing boss | |
| High Temperature | |
| Image | |
| KUSBVX Series Universal Serial Bus (USB) Connectors | |
| KUSBX Series Type A, Black Receptable Universal Serial Bus (USB) Connector | |
| KUSBX Series Type A, Black Right Angle Universal Serial Bus (USB) Connector | |
| KUSBX Series Type A, Black Stacked Universal Serial Bus (USB) Connector | |
| KUSBX Series Type B, White Right Angle Universal Serial Bus (USB) Connector | |
| KUSBX-SMT2 Series Universal Serial Bus (USB) Connector | |
| l829 | |
| Mini Mate® Cable Assemblies | |
| Modified Through-Hole Headers | |
| Receptacle, Vertical, Through Hole | |
| Right Angle, USB B-type Receptacle | |
| The XH connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with a mounting height of 9.8 mm (0.386"). |
| << Prev | Next >> |