EHT-110-01-F-D -- EHT SERIES - 2.00 MM SHROUDED IDC EJECTOR HEADER
PUI - Projections Unlimited, Inc.
EHT Series - 2.00 mm Shrouded IDC Ejector Header
EHT-110-01-F-D
-
PUI - Projections Unlimited, Inc.
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EHT-110-01-F-D |
|
Product Name
|
EHT Series - 2.00 mm Shrouded IDC Ejector Header |
|
Connector Type
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers