PUI - Projections Unlimited, Inc. Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Product Name Notes
BZY91 Series Zener Diodes
C147 Silicon Controlled Rectifier is designed for phase control applications. This is an all-diffused device which is considerably smaller in size than comparably rated high power SCR's.
CURMT103-HF Low Profile Surface Mount Device (SMD) Ultra Fast Recovery Rectifier Diodes
ED Series Ferrite Cores
Field-effect current regulator diodes are circuit elements that provide a current essentially independent of voltage. These diodes are especially designed for maximum impedance over the operating range. These devices may...
For P.C. board and heat sink mounting. Integrally molded heat sink Provides low thermal resistance Space saving in-line design
For P.C. board mounting.
High Current Density Surface Mount Ultra Low VF = 0.25 V at IF = 5 A
High Voltage, High Current Ultra-fast Recovery Silicon Rectifier Diodes
Single phase, half wave, 60Hz, resistive or inductive load. For capacitance load, derate current by 20%.
Single phase, half wave, 60Hz, resistive or inductive load. For capacitive load, derate current by 20 %.
The device is a single rectifier offering low VF and excellent high temperature stability. Single phase, half wave, 60 Hz, resistive or inductive load. For capacitive load, derate current by...
This product has recognition under the component program of Underwriters Laboratories, inc.
Epoxy Molded Package Platinum Doped Avalanche Capability
Fast Recovery (RAB series) High Temperature Stability High Surge Capability
Integrally molded heat sink Provides low thermal resistance Space saving in-line design
PRV 1000 Volts High temperature Stability High Surge Capability Avalanche characteristics
Small size epoxy packages Fast and standard recovery times PRV to 10,000 Volts Very low reverse leakage
Small size molded package PRV 10000 to 15000 Volts Avalanche characteristics Low leakage
Small Size Molded Package Prv 15,000 To 30,000 Volts Fast Recovery Avalanche Characteristics Low Leakage
Small size molded package PRV 3000 to 12000 Volts Fast recovery Avalanche characteristics
Small size molded package PRV 3000 to 12000 Volts Low Leakage
Small Size Molded Packages PRV 1,000 to 12,000 Volts Fast Recovery (R_ Series) Avalanche Characteristics
Small Size Molded Packages PRV 1,000 To12,000 Volts Fast Recovery (R_ Series) Avalanche Characteristics
Small size Exceptionally low leakage Avalanche characteristics
Up to 250 ns max. recovery Small size Exceptionally low leakage Avalanche characteristics