PUI - Projections Unlimited, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 0.318" Footprint, Boardlocks | |
| 628 Series 9 Shell Size D-Subminiature Connector | |
| 9 Position Right Angle Female D-Subminiature Connector | |
| Accepts 28-24 AWG Wire. | |
| Adam Tech Dual Port D-Subminiature connectors are a popular space saving interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are a good choice... | |
| Adam Tech Flat Cable IDC D-Subminiature connectors are a popular interface for many I/O and cable assembly applications. Offered in 9, 15, 25, 37 and 50 positions they are an... | |
| Adam Tech Right Angle 0.318" footprint PCB D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25 and 37 positions they are a good choice... | |
| Adam Tech Right Angle PCB mount 0.590" footprint D-Sub connectors are a popular interface for many I/O applications. Offered in 9, 15, 25 and 37 positions they are an excellent... | |
| Adam Tech Solder Cup D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions, they are an excellent choice for a... | |
| Adam Tech Straight PCB tail D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are an excellent choice for... | |
| Female - High Density - Machined Contact - Solder Cap | |
| High Density D-Subminiature Connector | |
| High Density Female - Vertical DIP Solder | |
| High Density Vertical PCB Mount and Solder Cup | |
| High Density, Crimp and Load Connectors | |
| Image | |
| Jackscrews Installed Right Angle Female D-Subminiature Connector | |
| Jackscrews Installed | |
| K31X Series Phosphor Bronze D-Subminiature Connector | |
| K31X Series Socket Contact, Phosphor Bronze D-Subminiature Connector | |
| K31X Series Socket Plug- Brass D-Subminiature Connector | |
| K42X Series Dual Port D-Subminiature Connector | |
| K85X Series 9 Pin Female Vertical Printed Circuit Board (PCB) Mount and Solder Cup D-Subminiature Connector | |
| K88X Series 9 Pin Female D-Subminiature Vertical Connector | |
| K99X Series Insulation-Displacem ent Contact (IDC) D-Subminiature Connectors | |
| Position Plastic Backshells | |
| Power/Signal - Right Angle - Male - Machined | |
| Right angle PCB Mount | |
| Round Jack Screws Riveted to Connector | |
| Socket Contact (Receptacle) Right Angle D-Subminiature Connector | |
| Standoffs with boardlocks. | |
| Triple-Port D-Sub | |
| Ultra Compact Footprint with Jackscrew Installed | |
| Ultra Short Footprint, Surface Mount, Reflow Compatible | |
| Vertical PCB Mount and Solder Cup | |
| Will accept 26-20 AWG Wire. | |
| With Boardlocks |