PUI - Projections Unlimited, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 103 Series DIN 41612 Type C Connectors | |
| 107 Series DIN 41612 Type E Male Straight Connectors | |
| 110 Series DIN 41612 Type F Low Profile Straight Female Connectors | |
| 115 Series DIN 41612 Type R Straight Male Connector | |
| 115 Series DIN 41612 Type R/2 Straight Male Connector | |
| 116 Series DIN 41612 Type R Female Connectors | |
| 18 Pin Dual In-Line Package (DIP) Socket | |
| 220 Contacts Colibri Plugs | |
| 3 Position Non-Shielded Direct Current (DC) Power Jacks - 2 | |
| 304 Series DIN 41612 Type C 17 Millimeter (mm) Termination Length Straight Female Connector | |
| 304 Series DIN 41612 Type C 4.6 Millimeter (mm) Termination Length Straight Female Connector | |
| 304 Series DIN 41612 Type C/3 4.6 Millimeter (mm) Termination Length Straight Female Connector | |
| 402 Series Colibri Receptacles | |
| 440 Contacts Colibri Plugs | |
| Brass Contact Direct Current (DC) Power Jacks | |
| DIN 41612 Type C Female Connector | |
| Direct Current (DC) Power Jack, Panel Mount Connectors | |
| Direct Current (DC) Power Jacks | |
| KLDX-SMT Series Direct Current (DC) Power Jack Connectors | |
| KPJX Series Snap and Lock Printed Circuit Board (PCB) Mount Receptacle Direct Current (DC) Power Connector | |
| KPJX-PM Series Snap and Lock Panel Mount Direct Current (DC) Non Shielded Power Connector | |
| KPJX-PM Series Snap and Lock Panel Mount Direct Current (DC) Shielded Power Connector | |
| Mini Direct Current (DC) Power Jacks | |
| Mini/Circular DINs: KMDLAX Series Snap and Lock Cable Mount Plug | |
| PCB Mount DC Power Jack | |
| Right Angle Mini-DIN | |
| Solder mount in 0.020" min. mounting hole. | |
| Stacked Mini-DIN Gold Plated | |
| Standard Solder Tail DIP Socket | |
| Tab Up Ganged Modular Jacks with Light Emitting Diode (LED) | |
| The SHD connector is compact with a mounting height of 6.3 mm for top entry type and 5.5 mm for side entry type, and a width of 5.0 mm for... | |
| Thru-Hole DC Power Jack | |
| For PCB ≥ 1.44 mm With shielding | |
| Switching contacts at position a21 - a22, b4 - b5, b6 - b7, b8 - b9, b10 - b11 für VME PCB 1.5 to 2.0 mm: xx = 01 (termination... |