PUI - Projections Unlimited, Inc. Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| NTS Series 0.33 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 0.47 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 0.68 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 1.2 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 1.5 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 10 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 15 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 22 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 4.7 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 47 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 6.8 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| Downsized Solvent resistant type except 100 to 450 Vdc Pb-free design | |
| Low impedance For digital equipment, especially DC-DC converters Solvent resistant type except 80 & 100Vdc Vibration resistant structure AEC-Q200 compliant | |
| Low impedance Solvent resistant type Vibration resistant structure AEC-Q200 compliant | |
| Standard ?4 through ?18 case sizes are fully lined up Suitable to fit for downsized equipment Solvent resistant type except 100 to 450 Vdc |