PUI - Projections Unlimited, Inc. DA Series Solder Cup D-Subminiature Connectors DA15-ST-2

Description
Adam Tech Straight PCB tail D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are an excellent choice for a low cost, sturdy, full metal body industry standard connection. These connectors are manufactured with precision stamped or machined turned contacts offering a choice of contact plating and a wide selection of mating and mounting options.
Datasheet
Description
Adam Tech Straight PCB tail D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are an excellent choice for a low cost, sturdy, full metal body industry standard connection. These connectors are manufactured with precision stamped or machined turned contacts offering a choice of contact plating and a wide selection of mating and mounting options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DA Series Solder Cup D-Subminiature Connectors - DA15-ST-2 - PUI - Projections Unlimited, Inc.
Irvine, CA, United States
DA Series Solder Cup D-Subminiature Connectors
DA15-ST-2
DA Series Solder Cup D-Subminiature Connectors DA15-ST-2
Adam Tech Straight PCB tail D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are an excellent choice for a low cost, sturdy, full metal body industry standard connection. These connectors are manufactured with precision stamped or machined turned contacts offering a choice of contact plating and a wide selection of mating and mounting options.

Adam Tech Straight PCB tail D-Subminiature connectors are a popular interface for many I/O applications. Offered in 9, 15, 25, 37 and 50 positions they are an excellent choice for a low cost, sturdy, full metal body industry standard connection. These connectors are manufactured with precision stamped or machined turned contacts offering a choice of contact plating and a wide selection of mating and mounting options.

Supplier's Site Datasheet

Technical Specifications

  PUI - Projections Unlimited, Inc.
Product Category Electrical Connectors
Product Number DA15-ST-2
Product Name DA Series Solder Cup D-Subminiature Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers