PUI - Projections Unlimited, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 08B0 | |
| 3 Position Non-Shielded Direct Current (DC) Power Jacks - 2 | |
| 3-Aug | |
| 4 Position KPPX Series Snap and Lock Cable Mount Power Plug | |
| 6 Position , 6 Contacts Surface Mount Right Angle Modular Jack Connector with Post | |
| 6P4C Right Angle Printed Circuit Board (PCB) Modular Telephone Jacks | |
| 8 Position , 8 Contacts Surface Mount Right Angle Modular Jack Connector with Post | |
| Brass Contact Direct Current (DC) Power Jacks | |
| Contact plating in mating area | |
| GAX | |
| Gigabit Bel MagJack® Combo Modular Connectors | |
| GMX Series Low Profile Right Angle Modular Jacks | |
| GMX-88 | |
| GSX Series Printed Circuit Board (PCB) Mount Right Angle Modular Jacks | |
| Image | |
| KLDVX Series Direct Current (DC) Power Jacks | |
| KPJX Series Snap and Lock Printed Circuit Board (PCB) Mount Receptacle Direct Current (DC) Power Connector | |
| KPJX-PM Series Snap and Lock Panel Mount Direct Current (DC) Non Shielded Power Connector | |
| KPJX-PM Series Snap and Lock Panel Mount Direct Current (DC) Shielded Power Connector | |
| l829 | |
| Non-shielded | |
| Power Jack, Vertical, PCB Mount | |
| Right Angle Housing, Male Terminal Printed Circuit Boards (PCB) Connectors | |
| The Information Contained Herein is Considered "Proprietary" to Bel Fuse Inc, and Shall Not be Rohs Copied, Reproduced or Disclosed without the Written Approval of Bel Fuse Inc. | |
| Through Hole No Panel Stops | |
| Vertical Category 5 (CAT5) Modular Jacks |