PUI - Projections Unlimited, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 2.0 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) Surface Mount Zener Diode | |
| 3.0 Microampere (µA) Maximum Reverse Current (I<sub>R</sub>) Surface Mount Zener Diode | |
| BZY91 Series Zener Diodes | |
| C147 Silicon Controlled Rectifier is designed for phase control applications. This is an all-diffused device which is considerably smaller in size than comparably rated high power SCR's. | |
| CPDU Series-HF Surface Mount Device (SMD) Electrostatic Discharge (ESD) Protection Diodes | |
| CURMT103-HF Low Profile Surface Mount Device (SMD) Ultra Fast Recovery Rectifier Diodes | |
| CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes | |
| ED Series Ferrite Cores | |
| Fast Avalanche Sinterglass Diodes | |
| Field-effect current regulator diodes are circuit elements that provide a current essentially independent of voltage. These diodes are especially designed for maximum impedance over the operating range. These devices may... | |
| For P.C. board and heat sink mounting. Integrally molded heat sink Provides low thermal resistance Space saving in-line design | |
| For P.C. board mounting. | |
| High Current Density Surface Mount Ultra Low VF = 0.25 V at IF = 5 A | |
| High Voltage, High Current Ultra-fast Recovery Silicon Rectifier Diodes | |
| Single phase, half wave, 60Hz, resistive or inductive load. For capacitance load, derate current by 20%. | |
| Single phase, half wave, 60Hz, resistive or inductive load. For capacitive load, derate current by 20 %. | |
| SMA Case Surface Mount (SMT) Zener Diodes | |
| Surface Mount (SMT) Switching Diodes | |
| The device is a single rectifier offering low VF and excellent high temperature stability. Single phase, half wave, 60 Hz, resistive or inductive load. For capacitive load, derate current by... | |
| This MOSFET has been designed to minimize the on-state resistance (RDS(on)) and yet maintain superior switching performance, making it ideal for high efficiency power management applications. | |
| This product has recognition under the component program of Underwriters Laboratories, inc. | |
| Epoxy Molded Package Platinum Doped Avalanche Capability | |
| Fast Recovery (RAB series) High Temperature Stability High Surge Capability | |
| Integrally molded heat sink Provides low thermal resistance Space saving in-line design | |
| PRV 1000 Volts High temperature Stability High Surge Capability Avalanche characteristics | |
| Small size epoxy packages Fast and standard recovery times PRV to 10,000 Volts Very low reverse leakage | |
| Small size molded package PRV 10000 to 15000 Volts Avalanche characteristics Low leakage | |
| Small Size Molded Package Prv 15,000 To 30,000 Volts Fast Recovery Avalanche Characteristics Low Leakage | |
| Small size molded package PRV 3000 to 12000 Volts Fast recovery Avalanche characteristics | |
| Small size molded package PRV 3000 to 12000 Volts Low Leakage | |
| Small Size Molded Packages PRV 1,000 to 12,000 Volts Fast Recovery (R_ Series) Avalanche Characteristics | |
| Small Size Molded Packages PRV 1,000 To12,000 Volts Fast Recovery (R_ Series) Avalanche Characteristics | |
| Small size Exceptionally low leakage Avalanche characteristics | |
| Up to 250 ns max. recovery Small size Exceptionally low leakage Avalanche characteristics |