PUI - Projections Unlimited, Inc. Datasheets for Audio Microphones
Audio microphones are designed for sound reception and recording applications (speech and music).
Audio Microphones: Learn more
| Product Name | Notes |
|---|---|
| 130 Microampere (µA) Current Consumption and 64 Decibels (dB) Signal to Noise Ratio Microelectromechanic al Systems (MEMS) Wide-Band Microphone | |
| 80 Microampere (µA) Current Consumption and 59 Decibels (dB) Signal to Noise Ratio Microelectromechanic al Systems (MEMS) Wide-Band Microphone (AMM-2742-T-R) | |
| 90 Microampere (µA) Current Consumption and 58 Decibels (dB) Signal to Noise Ratio Microelectromechanic al Systems (MEMS) Wide-Band Microphone | |
| AOM Series -24 Decibels (dB) Sensitivity and Lead Wire Terminal Material Omni-Directional Microphone | |
| AOM Series -38 Decibels (dB) Sensitivity and Pin Terminal Material Omni-Directional Microphone | |
| AOM Series -42 Decibels (dB) Sensitivity and Pin Terminal Material Omni-Directional Microphone | |
| AOM Series -44 Decibels (dB) Sensitivity and Pin Terminal Material Omni-Directional Microphone (AOM-4544P-R) | |
| AOM Series -45 Decibels (dB) Sensitivity and Solder Pads Terminal Material Omni-Directional Microphone | |
| AOM Series -46 Decibels (dB) Sensitivity and Pin Terminal Material Omni-Directional Microphone | |
| DMM Series -80 Decibels (dB) Power Supply Rejection Microelectromechanic al Systems (MEMS) Wide-Band Microphone | |
| DMM Series -86 Decibels (dB) Power Supply Rejection Microelectromechanic al Systems (MEMS) Wide-Band Microphone (DMM-4026-B-I2S-R) | |
| POM Series -35 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-2735P-R) | |
| POM Series -35 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-3535L-3-LW100-R ) | |
| POM Series -35 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-3535P-3-R) | |
| POM Series -38 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-2738L-LW100-R) | |
| POM Series -38 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-2738P-R) | |
| POM Series -42 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-3542P-R) | |
| POM Series -44 Decibel (dB) Sensitivity Omni-Directional Microphone (POM-2244P-2-R) | |
| POW Series -35 Decibels (dB) Sensitivity and -20 ~ +70 Degree Celsius (ºC) Operating Temperature Omni-Directional Microphone | |
| POW Series -42 Decibels (dB) Sensitivity Omni-Directional Microphone | |
| POW Series -44 Decibels (dB) Sensitivity and -20 ~ +60 Degree Celsius (ºC) Operating Temperature Omni-Directional Microphone | |
| POW Series -44 Decibels (dB) Sensitivity and -20 ~ +70 Degree Celsius (ºC) Operating Temperature Omni-Directional Microphone | |
| PUI Audio? is proud to release a line of high-fidelity MEMS wide-band microphones that cover the entire audio band from 20 Hz up to 18 kHz and up to 20... | |
| PUI Audio? is proud to release a line of premium, high-fidelity MEMS wide-band microphones that cover the entire audio band from 20 Hz up to 18 kHz and up to... | |
| PUI Audio?'s all-new HD Series microphones use premium-grade FETs and diaphragms for high sensitivity and superior signal-to-noise ratio. Each microphone features GSM buzz-blocking capacitors. Upgrade the ECM microphone that you... | |
| PUI Audio?'s unidirectional electret condenser microphones (ECMs) also known as cardioid microphones are purpose-built to only capture sound from one direction. Four holes on the rear of the microphone capsule... | |
| PUI Audio?, featuring Vesper's exclusive technology, presents the world's first and only piezoelectric MEMS microphone. The PMM-3738-VM1000-R provides superior performance and quality in all environments. | |
| PUI Audio??s all-new HD Series microphones use premium-grade FETs and diaphragms for high sensitivity and superior signal-to-noise ratio. Each microphone features GSM buzz-blocking capacitors. Upgrade the ECM microphone that you... | |
| PUM Series -46 Decibels (dB) Sensitivity Unidirectional Microphone | |
| Series AOW Pin Terminal Material Omni-Directional Microphone | |
| Series AOW Solder Pad Terminal Material Omni-Directional Microphone | |
| Solder Pads Noise Canceling Microphone | |
| Solder Pads Terminals Unidirectional Microphone | |
| TOM Series -37 Decibles (dB) Sensitivity and 68 Decibles (dB) Minimum Signal to Noise Ratio Omni-Directional Microphone | |
| TOM Series -45 Decibles (dB) Sensitivity and > 55 Decibles (dB) Minimum Signal to Noise Ratio Omni-Directional Microphone | |
| TOM Series -45 Decibles (dB) Sensitivity and 60 Decibles (dB) Minimum Signal to Noise Ratio Omni-Directional Microphone | |
| Wire Leads Noise Canceling Microphone | |
| Wire Leads Terminals Unidirectional Microphone | |
| 6 mm overall diameter and 2.2 mm height with pin terminals -42 dB sensitivity for use in most environments Wide 2 to 10 VDC operating voltage and 50-16000 Hz frequency... | |
| 6 mm overall diameter and 2.7 mm height with pin terminals -38 dB sensitivity for use in most environments Wide 2 to 10 VDC operating voltage and 50-16000 Hz frequency... | |
| 6 mm overall diameter and 3.5 mm height with solder pads -35 dB sensitivity for picking up low level sound Wide 2 to 10 VDC operating voltage and 50-16000 Hz... | |
| 9.7 mm overall diameter and 4.5 mm height with pin-type mounting -44 dB sensitivity for use in most environments Wide 1 to 10 VDC operating voltage and 50-16,000 Hz frequency... | |
| 9.7 mm overall diameter and 6.7 mm height with solder pads -38 dB sensitivity for use in most environments Wide 1.5 to 10 VDC operating voltage and 50-16,000 Hz frequency... |