PUI - Projections Unlimited, Inc. Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Axial Leaded for Switching Circuits | |
| Class x 2 EMI/RFI | |
| Class X2 EMI/RFI Boxed | |
| F177 Series Interference Suppression Film Capacitors | |
| High Current Capacitors for Switching Power Supplies Type 935 metallized polypropylene capacitors are designed for filtering applications in switching power supplies that operate in the 20-100 kHz range. Their low... | |
| JS Series 5208 Navigation Switches | |
| MKT Radial Potted Type | |
| Orange Drop® Type 225P Polyester Film/Foil Capacitors | |
| Oval, Oil Filled, 70 ?C, Metallized Polypropylene Capacitors Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in... | |
| PCB Mount Power Film Capacitors Type BLC series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance... | |
| Radial Lead High AC Voltage Polypropylene Film/Foil Capacitors | |
| Radial Leaded for Power Semiconductor Circuits | |
| Radial Leaded, Epoxy Dipped | |
| Radial Metallized Polyester RC Network for Transient Suppression "ARCING", "SPARKING", and "TRANSIENTS" often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. Quencharc? extends operating life when... | |
| Radial Multi-pin Metallized Polymer Network for DC to DC Converters The Type CS multi-pin metallized polymer network is ideal for the low ESR/ESL requirements in DC to DC converters and... | |
| Type 940 round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self-healing properties and high peak current carrying capability (dV/dt). This series features low ESR... | |
| Type 947C series uses the most advanced metallized film technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current... | |
| Type 947D Polypropylene, High Energy Density, DC Link Capacitors High Current, High Capacitance for Inverter Applications Type 947D series uses the most advanced metallized film technology for long life and... | |
| Radial Leads in Two Lengths Flame Retardant Case Meets UL94V-0 Potting End Fill Meets UL94V-0 Used in applications where damage to the capacitor will not lead to the danger of... |