PUI - Projections Unlimited, Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| +105 ?C General Purpose, Radial Lead | |
| +105 ?C Low Impedance Surface Mount Chip Aluminum Electrolytic Capacitors | |
| +125 ?C Highest capacitance & Voltage | |
| +85 ?C General Purpose | |
| +85 ?C Standard Axial Lead Aluminum Electrolytic Capacitors | |
| +85 ?C, Standard, General Purpose, 200 hours | |
| 63.5 Millimeter (mm) Diameter (D) Large Can Screw Terminal Capacitor (E36D101LPN223TDB7M) | |
| 85 Degree Celsius (ºC) Snap-Mount Aluminum Electrolytic Capacitors | |
| Axial Leaded for Switching Circuits | |
| CL05, CL10, and CL22 Series Multi-Layer Ceramic Capacitors | |
| Class x 2 EMI/RFI | |
| Class X2 EMI/RFI Boxed | |
| F177 Series Interference Suppression Film Capacitors | |
| For General Purpose Class 2, 1 kVDC. Halogen Free | |
| For switching power supplies, inverter applications etc. | |
| GMC Series Multilayer Ceramic Chip Capacitors | |
| High Current Capacitors for Switching Power Supplies Type 935 metallized polypropylene capacitors are designed for filtering applications in switching power supplies that operate in the 20-100 kHz range. Their low... | |
| Higher dV/dt Capability and Flatter Insertion Loss Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/?s and they assure controlled, resonance-free performance through... | |
| Image | |
| Insulating Terminal Boots | |
| JS Series 5208 Navigation Switches | |
| Lowest E.S.R., 105 ?C Low Impedance and Long-Life for Filtering, Bypassing and Power Supply Decoupling Type AFK Capacitors are the best and by a wide margin. With 40% to 60%... | |
| MKT Radial Potted Type | |
| Non solvent resistant type | |
| NTD Series Dipped Radial Lead Multilayer Ceramic Capacitors | |
| NTJ Series 10 Microfarad (µF) Capacitance and 6 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor | |
| NTJ Series 100 Microfarad (µF) Capacitance and 7.8 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor | |
| NTJ Series 47 Microfarad (µF) Capacitance and 6 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor | |
| NTJ Series 47 Microfarad (µF) Capacitance and 7.8 Millimeter (mm) Dimension L Metal Cap Type Multilayer Ceramic Capacitor | |
| NTS Series 0.33 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 0.47 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 0.68 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 1.2 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 1.5 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 10 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 15 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 22 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 4.7 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 47 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| NTS Series 6.8 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor | |
| Orange Drop® Type 225P Polyester Film/Foil Capacitors | |
| Oval, Oil Filled, 70 ?C, Metallized Polypropylene Capacitors Type MPF AC metallized polypropylene film dielectric capacitors offer a reliable option for alternating current applications. All devices are oil filled in... | |
| PCB Mount Power Film Capacitors Type BLC series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance... | |
| Polypropylene Film Capacitors for Power Semiconductors Circuits | |
| Radial Lead Aluminum Electrolytic Capacitors | |
| Radial Lead High AC Voltage Polypropylene Film/Foil Capacitors | |
| Radial Leaded for Power Semiconductor Circuits | |
| Radial Leaded, Epoxy Dipped | |
| Radial Metallized Polyester RC Network for Transient Suppression "ARCING", "SPARKING", and "TRANSIENTS" often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. Quencharc? extends operating life when... | |
| Radial Multi-pin Metallized Polymer Network for DC to DC Converters The Type CS multi-pin metallized polymer network is ideal for the low ESR/ESL requirements in DC to DC converters and... | |
| Solvent resistant type except 350 to 450 Vdc | |
| The SMH series capacitors are the standard 85 ?C, large capacitance, snap-in capacitors from United Chemi-Con. The load life for the SMH series is 2,000 hours at 85 ?C with... | |
| The U32D series allows for extremely high ripple currents for applications such as inverter designs and motor controllers. This series of capacitors offers very large capacitance of up to 2.2F... | |
| The U36D series is ideal for inverter applications requiring high ripple current capabilities. With a voltage range through 550 volts, the number of capacitors in series can be reduced. The... | |
| Type 380LQ 85 ?C Compact, High Capacitance, Snap-In Aluminum Type 380LQ is on average 27 % smaller and more than 10 mm shorter than Type 380LX. This is achieved with... | |
| Type 380LX / 382LX 85 ?C High Capacitance, Snap-In Aluminum The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor... | |
| Type 381LQ 105 ?C Compact, High Ripple, Snap-In Aluminum Type 381LQ is on average 23 % smaller and more than 5 mm shorter than Type 381LX. This is achieved with... | |
| Type 381LX / 383LX 105 ?C High Ripple, Snap-In Aluminum Long Life, 2, 4 and 5 pin styles available Adding longer-life and more ripple capability to the excellent value of... | |
| Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but... | |
| Type 940 round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self-healing properties and high peak current carrying capability (dV/dt). This series features low ESR... | |
| Type 947C series uses the most advanced metallized film technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current... | |
| Type 947D Polypropylene, High Energy Density, DC Link Capacitors High Current, High Capacitance for Inverter Applications Type 947D series uses the most advanced metallized film technology for long life and... | |
| Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. | |
| Type DCMC 85 ?C High Capacitance, Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better... | |
| Types 292, 293 - Cylindrical Case, High-Current and High-Voltage Circuits Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well... | |
| Types CD15, CD19, CDV19 Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the... | |
| Ultra-High Ripple Capabilities Compared to standard 105 ?C snap-ins like the Type 381L/LX Type 381LR can handle an extra 25% ripple current or more. This remarkable capability stems from advances... | |
| Adoption of innovative high stability electrolyte High ripple current and long endurance Non solvent resistant type | |
| Downsize, high ripple design (?10 to 18) Ideal for low profile power supply applications Non solvent resistant type | |
| Downsized and Longer life from current KXG series For electronic ballast circuits and other long life applications Non solvent resistant type AEC-Q200 compliant | |
| Downsized and Longer life from current KXG series For electronic ballast circuits and other long life applicationsNon solvent resistant type | |
| Downsized Solvent resistant type except 100 to 450 Vdc Pb-free design | |
| Downsizing and lower ESR, 2,000 hours at 105 ?C Solvent resistant type Vibration resistant structure | |
| For electronic ballast circuits and other long life applications Non solvent resistant type | |
| High heat resistance Lower ESR, Higher ripple current Suitable to fit for automotive equipment Solvent resistant type except 63 to 100 Vdc Vibration resistant structure AEC-Q200 compliant | |
| Long life snap-ins For solar power generation Downsized from LXQ series Non solvent resistant type | |
| Long life Downsized, low impedance and high-ripple current version of GXE series Specified ESR after endurance test For high ripple current automotive applications. (Direct fuel injection and electric power steering... | |
| Low impedance, high ripple and long life from KYA series Newly innovative electrolyte is employed to minimize impedance Non solvent resistant type | |
| Low impedance Adoption of innovative electrolyte and new technologies Solvent resistant type AEC-Q200 compliant | |
| Low impedance Adoption of innovative electrolyte and new technologies Very low impedance at high frequency Solvent resistant type AEC-Q200 compliant | |
| Low impedance Downsized from KY series Newly innovative electrolyte is employed to minimize impedance Non solvent resistant type | |
| Low impedance For digital equipment, especially DC-DC converters Solvent resistant type except 80 & 100Vdc Vibration resistant structure AEC-Q200 compliant | |
| Low impedance Newly innovative electrolyte is employed to minimize ESR Non solvent resistant type | |
| Low impedance Solvent resistant type AEC-Q200 compliant | |
| Low impedance Solvent resistant type Vibration resistant structure AEC-Q200 compliant | |
| Newly innovative electrolyte is employed to minimize impedance Non solvent resistant type | |
| Radial Lead High capacitance model has been introduced to the product range. Super low ESR, high ripple current capability Halogen Free | |
| Radial Lead Super low ESR, high temperature resistance Large capacitance & Improved high ripple current capability Suitable for DC-DC converters, voltage regulators and decoupling applications. For computer motherboards Solvent resistant... | |
| Radial Leads in Two Lengths Flame Retardant Case Meets UL94V-0 Potting End Fill Meets UL94V-0 Used in applications where damage to the capacitor will not lead to the danger of... | |
| Standard snap-ins Non solvent resistant type | |
| Standard ?4 through ?18 case sizes are fully lined up Suitable to fit for downsized equipment Solvent resistant type except 100 to 450 Vdc | |
| Super low ESR/impedance capacitors due to very low resistivity electrolyte The KZG series capacitors are designed for computer motherboards Non solvent resistant type | |
| Surface Mount Super low ESR, high ripple current capability Solvent resistant type Halogen Free | |
| Surface Mount Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte. (ESR and rated ripple current values are improved from PXA series.)... | |
| Surface Mount Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte Suitable for DC-DC converters, voltage regulators and decoupling applications used on... |