PUI - Projections Unlimited, Inc. Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| ADTSM Series Mechanical Contact Style Square Stems with Cap | |
| Gullwing Tactile Switches | |
| Image | |
| Multimec® 5e -30 to 85 Degree Celsius (ºC) Illuminated Working and Storage Temperature High Performance Tactile Switch | |
| Multimec® 5e -40 to 160 Degree Celsius (ºC) Working and Storage Temperature High Performance Tactile Switch | |
| Multimec? 5 series is the new generation of 3A, 3F, 4A and 4F switch. In principle the Multimec? 5 series is very similar to the 3 series - it has... | |
| TL1014 Series Tact Switches | |
| TL1015 Series Tact Switches | |
| TL1100 Series 3.8 Millimeter (mm) Dimension L Tact Switch | |
| TL1100 Series 6.45 Millimeter (mm) Dimension L Tact Switch | |
| TL1100 Series 7.5 Millimeter (mm) Dimension L Tact Switch | |
| TL1105 Series Tact Switches | |
| TL3301 Series Tact Switches | |
| TL3305 Series Tact Switches | |
| TL3315 Series Low Profile Surface Mount (SMT) Tact Switches | |
| TL3330 Series Right Angle Surface Mount (SMT) Tact Switches | |
| TL3340 Series Subminiature Surface Mount (SMT) Tact Switches | |
| TL3342 Series Surface Mount (SMT) Tact Switches | |
| TL6330 Series Tact Switches | |
| 6 mm & 4 mm Square Tact Switches Surface Mount | |
| Slip-on cap retention system Integrated chip-LEDs |