PUI - Projections Unlimited, Inc. Datasheets for Heat Sinks
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more
| Product Name | Notes |
|---|---|
| Channel 5770 is a series of channel board level heat sinks designed to cool TO-220 and TO-220-single gauge devices. | |
| Channel 5770 is a series of channel board level heat sinks designed to cool TO?220 and TO?220?single gauge devices. Representative image only. | |
| Channel 6021 is a series of channel board level heat sinks designed to cool TO?220 and TO?220?single gauge devices. Representative image only. | |
| Channel 7130 is a series of channel board level heat sinks designed to cool TO?220 and TO?220?single gauge devices. Representative image only. | |
| Economy Narrow Base Channel Style Heat Sinks for Dual Devices | |
| Extruded 5300 Series is a series of dual radial board level heat sinks designed to cool TO-220 device. Representative image only. | |
| Extruded 5310 is a series of dual radial board level heat sinks designed to cool TO-202 and TO-220 devices. | |
| Extruded 5310 is a series of dual radial board level heat sinks designed to cool TO?202 and TO?220 devices. Representative image only. | |
| Extruded 5810 is a series of rectangular bi-directional board level heat sinks designed to cool TO-218, TO-220, and TO-220-single gauge devices. | |
| Plug In 5768 is a series of plug in channel board level heat sinks designed to cool TO-220, TO-220-single gauge, and TO-262 devices. | |
| Surface Mount 5733 is a series of surface mount board level heat sinks designed to cool D2 Pak and TO-263 devices. |