PUI - Projections Unlimited, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Axial, High Precision, High Stability | |
| Axial, Industrial, Precision | |
| Industrial Power, Silicone Coated, Tubular Lead (Pb) free, Halogen free. | |
| Industrial, Precision Power, Silicone Coated, Axial Lead Halogen Free | |
| Low Value (Down to 0.0001 ?), Surface-Mount Halogen free | |
| Low Value (Down to 0.001 ?), Surface-Mount, 4-Terminal Halogen free | |
| Molded, Surface-Mount Network ORN series resistor networks feature 4 isolated resistors or 7 bussed resistors with standard 50 mil pitch lead spacing. The networks feature close TCR tracking and tight... | |
| MS15 Series Thermistors | |
| MS22 Series 180 Joules (J) Maximum Recommended Energy Rating Thermistor | |
| MS22 Series 200 Joules (J) Maximum Recommended Energy Rating Circuit Protection Thermistor | |
| MS32/MS35/SL10/SL12/ SL15/SL22 Series Thermistors | |
| PANE Series Negative Temperature Coefficient (NTC) Thermistor Probes | |
| Scope Applies to all sizes of rectangular-type fixed chip resistors with Ruthenium base as material. | |
| SG Series 2.5 Ohm (?) Resistance at 25 Degree Celsius (ºC) Surge-Gard Inrush Current Limiter Thermistor | |
| SG Series 40 Ohm (?) Resistance at 25 Degree Celsius (ºC) Surge-Gard Inrush Current Limiter Thermistor | |
| SG Series 5 Ohm (?) Resistance at 25 Degree Celsius (ºC) Surge-Gard Inrush Current Limiter Thermistor | |
| Single-In-Line, Conformal Coated SIP | |
| SL2005D Series Positive Temperature Coefficient (PTC) Thermistor Discs | |
| SL32 Series Thermistors | |
| SM06 Series Surface Mount (SMT) Thermistors | |
| The AC series is the perfect choice for general purpose power applications. The AEC-Q200 qualified AC-AT series is best suited for automotive applications. The robust silicone cement coating can handle... | |
| The pulse proof, high power thick film chip resistors series is the perfect choice for most fields of power measurement electronics where reliability, stability, high power rating and excellent pulse... |