Lapp Tannehill Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This 90° male connector is a fast connect product...
LAPP EPIC® RJ45 CAT.5 Stewart SS37 is a data communications connector suitable for Ethernet technology, which can be used with 26 AWG stranded conductors. This product provides anti-kink protection, is...
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting...
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting...

<< Prev Next >>