ODU-USA, Inc. Circular Connector Assemblies S10L0C-P06MCC0-2200

Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Circular Connector Assemblies - S10L0C-P06MCC0-2200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S10L0C-P06MCC0-2200-ND
Circular Connector Assemblies S10L0C-P06MCC0-2200-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Mini Snap Plug, Sty1, Sz0, Serl, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9301 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz0, Serl, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9301
Odu Mini Snap Plug, Sty1, Sz0, Serl, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9301
ODU MINI SNAP PLUG, STY1, SZ0, SERL, 6P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ0, SERL, 6P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Plug, 6 Contact, Size 0, 0° Key - S10L0C-P06MCC0-2200 - ODUS10L0C-P06MCC0-2200 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 6 Contact, Size 0, 0° Key - S10L0C-P06MCC0-2200
ODUS10L0C-P06MCC0-2200
ODU MINI-SNAP® Series L, Connector, Plug, 6 Contact, Size 0, 0° Key - S10L0C-P06MCC0-2200 ODUS10L0C-P06MCC0-2200
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10L0C-P06MCC0-2200 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10L0C-P06MCC0-2200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10L0C-P06MCC0-2200


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10L0C-P06MCC0-2200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10L0C-P06MCC0-2200 S10L0C-P06MCC0-2200-ND 40AH9301 ODUS10L0C-P06MCC0-2200
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty1, Sz0, Serl, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Plug, 6 Contact, Size 0, 0° Key - S10L0C-P06MCC0-2200
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details