ODU-USA, Inc. Circular Connector Assemblies S11K0C-P14MCC0-2000

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S11K0C-P14MCC0-2000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11K0C-P14MCC0-2000-ND
Circular Connector Assemblies S11K0C-P14MCC0-2000-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K Straight plug, S

ODU MINI-SNAP® Series K Straight plug, S

Buy Now
ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-2000 - ODUS11K0C-P14MCC0-2000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-2000
ODUS11K0C-P14MCC0-2000
ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-2000 ODUS11K0C-P14MCC0-2000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11K0C-P14MCC0-2000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11K0C-P14MCC0-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11K0C-P14MCC0-2000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11K0C-P14MCC0-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site
Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9465 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9465
Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9465
ODU MINI SNAP PLUG, STY1, SZ1, SERK, 14P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ1, SERK, 14P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11K0C-P14MCC0-2000-ND S11K0C-P14MCC0-2000 ODUS11K0C-P14MCC0-2000 40AH9465
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-2000 Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - Z6546-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers