ODU-USA, Inc. Circular Connector Assemblies S11K0C-P16MCC0-5000

Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
16 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-1473-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1473-ND
Circular Connector Assemblies 1907-1473-ND
16 Position Circular Connector Plug, Male Pins Solder Cup

16 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|straight plug, seri

ODU MINI-SNAP size 1|straight plug, seri

Buy Now
ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 0° Key - S11K0C-P16MCC0-5000 - ODUS11K0C-P16MCC0-5000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 0° Key - S11K0C-P16MCC0-5000
ODUS11K0C-P16MCC0-5000
ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 0° Key - S11K0C-P16MCC0-5000 ODUS11K0C-P16MCC0-5000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11K0C-P16MCC0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11K0C-P16MCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 16 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11K0C-P16MCC0-5000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11K0C-P16MCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 16 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Supplier's Site
Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa - 33AH3397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa
33AH3397
Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa 33AH3397
CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; Product Range:MINI-SNAP K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; Product Range:MINI-SNAP K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1907-1473-ND S11K0C-P16MCC0-5000 ODUS11K0C-P16MCC0-5000 33AH3397
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Plug, 16 Contact, Size 1, 0° Key - S11K0C-P16MCC0-5000 Circular Connector, Plug, 16Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Inline
Current Rating 4.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823588-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 50 volts
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers