ODU-USA, Inc. Circular Connector Assemblies S10K0C-P03MJG0-2000

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S10K0C-P03MJG0-2000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S10K0C-P03MJG0-2000-ND
Circular Connector Assemblies S10K0C-P03MJG0-2000-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Odu Mini Snap Plug, Sty1, Sz0, Serk, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz0, Serk, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9207
Odu Mini Snap Plug, Sty1, Sz0, Serk, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9207
ODU MINI SNAP PLUG, STY1, SZ0, SERK, 3P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ0, SERK, 3P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Plug, 3 Contact, Size 0, 0° Key - S10K0C-P03MJG0-2000 - ODUS10K0C-P03MJG0-2000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 3 Contact, Size 0, 0° Key - S10K0C-P03MJG0-2000
ODUS10K0C-P03MJG0-2000
ODU MINI-SNAP® Series K, Connector, Plug, 3 Contact, Size 0, 0° Key - S10K0C-P03MJG0-2000 ODUS10K0C-P03MJG0-2000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P03MJG0-2000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P03MJG0-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P03MJG0-2000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P03MJG0-2000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.078740157 MAXIMUM CABLE OD (MM) : 2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10K0C-P03MJG0-2000-ND S10K0C-P03MJG0-2000 40AH9207 ODUS10K0C-P03MJG0-2000
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty1, Sz0, Serk, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Plug, 3 Contact, Size 0, 0° Key - S10K0C-P03MJG0-2000
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details