ODU-USA, Inc. Circular Connector Assemblies S10LAC-P09MCC0-5600

Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S10LAC-P09MCC0-5600-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S10LAC-P09MCC0-5600-ND
Circular Connector Assemblies S10LAC-P09MCC0-5600-ND
9 Position Circular Connector Plug, Male Pins Solder Cup

9 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
ODU MINI-SNAP® Series L, Connector, Plug, 9 Contact, Size 0, 30° Key - S10LAC-P09MCC0-5600 - ODUS10LAC-P09MCC0-5600 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 9 Contact, Size 0, 30° Key - S10LAC-P09MCC0-5600
ODUS10LAC-P09MCC0-5600
ODU MINI-SNAP® Series L, Connector, Plug, 9 Contact, Size 0, 30° Key - S10LAC-P09MCC0-5600 ODUS10LAC-P09MCC0-5600
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10LAC-P09MCC0-5600 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10LAC-P09MCC0-5600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.220472441 MAXIMUM CABLE OD (MM) : 5.6 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10LAC-P09MCC0-5600


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10LAC-P09MCC0-5600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.220472441 MAXIMUM CABLE OD (MM) : 5.6 MINIMUM CABLE OD (IN) : 0.196850394 MINIMUM CABLE OD (MM) : 5

Supplier's Site
Odu Mini Snap Plug, Sty1, Sz0, Serl, 9P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9278 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz0, Serl, 9P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9278
Odu Mini Snap Plug, Sty1, Sz0, Serl, 9P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9278
ODU MINI SNAP PLUG, STY1, SZ0, SERL, 9P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ0, SERL, 9P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10LAC-P09MCC0-5600-ND S10LAC-P09MCC0-5600 ODUS10LAC-P09MCC0-5600 40AH9278
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Plug, 9 Contact, Size 0, 30° Key - S10LAC-P09MCC0-5600 Odu Mini Snap Plug, Sty1, Sz0, Serl, 9P, Sld Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1831-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details