ODU-USA, Inc. Circular Connector Assemblies S10K0C-P06MCC0-5000

Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Circular Connector Assemblies - S10K0C-P06MCC0-5000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S10K0C-P06MCC0-5000-ND
Circular Connector Assemblies S10K0C-P06MCC0-5000-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Mini Snap Plug, Sty1, Sz0, Serk, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9228 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz0, Serk, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9228
Odu Mini Snap Plug, Sty1, Sz0, Serk, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9228
ODU MINI SNAP PLUG, STY1, SZ0, SERK, 6P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ0, SERK, 6P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Plug, 6 Contact, Size 0, 0° Key - S10K0C-P06MCC0-5000 - ODUS10K0C-P06MCC0-5000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 6 Contact, Size 0, 0° Key - S10K0C-P06MCC0-5000
ODUS10K0C-P06MCC0-5000
ODU MINI-SNAP® Series K, Connector, Plug, 6 Contact, Size 0, 0° Key - S10K0C-P06MCC0-5000 ODUS10K0C-P06MCC0-5000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P06MCC0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P06MCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P06MCC0-5000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P06MCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 6 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10K0C-P06MCC0-5000 S10K0C-P06MCC0-5000-ND 40AH9228 ODUS10K0C-P06MCC0-5000
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty1, Sz0, Serk, 6P, Sld Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Plug, 6 Contact, Size 0, 0° Key - S10K0C-P06MCC0-5000
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details