ODU-USA, Inc. Circular Connector Assemblies S11K0C-P14MCC0-5000

Description
ODU MINI-SNAP® Series K Straight plug, S
Request a Quote Datasheet
Description
ODU MINI-SNAP® Series K Straight plug, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series K Straight plug, S

ODU MINI-SNAP® Series K Straight plug, S

Buy Now
Circular Connector Assemblies - S11K0C-P14MCC0-5000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11K0C-P14MCC0-5000-ND
Circular Connector Assemblies S11K0C-P14MCC0-5000-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-5000 - ODUS11K0C-P14MCC0-5000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-5000
ODUS11K0C-P14MCC0-5000
ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-5000 ODUS11K0C-P14MCC0-5000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11K0C-P14MCC0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11K0C-P14MCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11K0C-P14MCC0-5000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11K0C-P14MCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Supplier's Site
Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9471 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9471
Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9471
ODU MINI SNAP PLUG, STY1, SZ1, SERK, 14P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ1, SERK, 14P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11K0C-P14MCC0-5000 S11K0C-P14MCC0-5000-ND ODUS11K0C-P14MCC0-5000 40AH9471
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Plug, 14 Contact, Size 1, 0° Key - S11K0C-P14MCC0-5000 Odu Mini Snap Plug, Sty1, Sz1, Serk, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details