ODU-USA, Inc. Circular Connector Assemblies S11L0C-P14MCC0-4200

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S11L0C-P14MCC0-4200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11L0C-P14MCC0-4200-ND
Circular Connector Assemblies S11L0C-P14MCC0-4200-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|straight plug, seri

ODU MINI-SNAP size 1|straight plug, seri

Buy Now
Odu Mini Snap Plug, Sty1, Sz1, Serl, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 40AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz1, Serl, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa
40AH9609
Odu Mini Snap Plug, Sty1, Sz1, Serl, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa 40AH9609
ODU MINI SNAP PLUG, STY1, SZ1, SERL, 14P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ1, SERL, 14P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S11L0C-P14MCC0-4200 - ODUS11L0C-P14MCC0-4200 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S11L0C-P14MCC0-4200
ODUS11L0C-P14MCC0-4200
ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S11L0C-P14MCC0-4200 ODUS11L0C-P14MCC0-4200
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11L0C-P14MCC0-4200 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11L0C-P14MCC0-4200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.165354331 MAXIMUM CABLE OD (MM) : 4.2 MINIMUM CABLE OD (IN) : 0.118110236 MINIMUM CABLE OD (MM) : 3

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S11L0C-P14MCC0-4200


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11L0C-P14MCC0-4200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 14 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.165354331 MAXIMUM CABLE OD (MM) : 4.2 MINIMUM CABLE OD (IN) : 0.118110236 MINIMUM CABLE OD (MM) : 3

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11L0C-P14MCC0-4200-ND S11L0C-P14MCC0-4200 40AH9609 ODUS11L0C-P14MCC0-4200
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty1, Sz1, Serl, 14P, Sld Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Plug, 14 Contact, Size 1, 0° Key - S11L0C-P14MCC0-4200
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details