ODU-USA, Inc. ODU MINI-SNAP® Series K, Connector, Plug, 5 Contact, Size 0, 0° Key - S10K0C-P05MFG0-5000 S10K0C-P05MFG0-500

Description
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P05MFG0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P05MFG0-500 AVAILABILITY : In Stock SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5
Description
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P05MFG0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P05MFG0-500 AVAILABILITY : In Stock SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP® Series K, Connector, Plug, 5 Contact, Size 0, 0° Key - S10K0C-P05MFG0-5000 - ODUS10K0C-P05MFG0-5000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 5 Contact, Size 0, 0° Key - S10K0C-P05MFG0-5000
ODUS10K0C-P05MFG0-5000
ODU MINI-SNAP® Series K, Connector, Plug, 5 Contact, Size 0, 0° Key - S10K0C-P05MFG0-5000 ODUS10K0C-P05MFG0-5000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P05MFG0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P05MFG0-500 AVAILABILITY : In Stock SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S10K0C-P05MFG0-5000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S10K0C-P05MFG0-500 AVAILABILITY : In Stock SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number ODUS10K0C-P05MFG0-5000
Product Name ODU MINI-SNAP® Series K, Connector, Plug, 5 Contact, Size 0, 0° Key - S10K0C-P05MFG0-5000
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details