LAPP Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| DEVICENET These flexing modled cordsets offer Trunk (thick) and Drop (thin) connectivity in a deviceNet application. Our flexing solutions offer the ability to connect in a motion system such as... | |
| • Quick & easy on-site assembly | |
| • Quick and easy on-site assembly • Robust shielded design • Space-saving compact design | |
| • Robust design • Standardized interfaces • Space-saving compact design | |
| • Robust shielded design • Space-saving compact design • Standardized interfaces | |
| An EPIC® product from an EPIC company. High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of connectors is no exception. Whether the... | |
| EPIC EPT connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors available, and... | |
| EPIC HBE series inserts provide reliable termination and performance in the vast majority of medium power and control applications. Methods of termination include screw, crimp, and "spring" cage clamp. | |
| EPIC HBS series inserts are characterized by their higher current-carrying capacity: a little more than twice the capacity of the EPIC HBE series. A secure electrical connection can be made... | |
| EPIC HBVE series inserts handle higher voltage and are equipped with two switch contacts. These contacts "make" after the working contacts are engaged and "break" before the working contacts disengage. | |
| EPIC HD series inserts are designed for use in industries where large numbers of contacts are required and limited space is available. These high-density crimp inserts are available with stamped... | |
| EPIC HDD series inserts offer the highest possible machined contact density in a compact insert design. With more contacts available in a single insert, smaller connector housings can be used... | |
| EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant... | |
| EPIC Mized Power series inserts provide a combination of power contacts (up to 80A) and control contacts (up to 16A) in a single insert package. This can save valuable panel... | |
| EPIC STA series inserts with solid spring-designed contacts are used extensively in the contruction of devices and in control units, laboratories, and withdrawable unit design. These inserts are available with... | |
| EPIC® Connectors for Hot Runner Systems The plastics industry began using hot runner technology over 50 years ago and it dramatically improved the productivity, material utilization, and quality of injection... | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connector with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are spring-type, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® EAB & EAC connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors... | |
| ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed... | |
| Similar to the HBE series inserts but more compact, EPIC HA series inserts are used whenever space is limited. EPIC HA 3/4 inserts and housings provide the smallest possible footprint... | |
| The EPIC CIRCON LS1 connectors have many inherent features which offer application advantages and provide significant benefits. These features make it one of the most application-friendly connectors available, and ensure... | |
| The EPIC CIRCON M23 connectors have many inherent features which offer application advantages and provide significant benefits for the consumer. These features make it one of the most application-friendly connectors... | |
| The EPIC MC modular series connector can be custom-configured to meet application requirements by combining a variety of standard plug-and-play modules within various size support frames. Configurations include contacts for... | |
| The EPIC® HQ 5 insert fills the gap between the smallest configuration EPIC® HA and EPIC® HD connector inserts. It provides more contacts (5+PE) in the same housing space than... | |
| The EPIC® ZYLIN R3.0 series of circular connectors is an extension to the EPIC® CIRCON M23 series when additional contacts are required. Note: Parts are specified separately but sold assembled. |
| << Prev |