LAPP EPIC® Rectangular Connector Inserts HEE Series

Description
EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant increase in contact density ( a 67%-100% increase) within the same footprint dimensions as an equivalent-sized HBE insert. EPIC HEE inserts are ideal for applications in the automotive industry, and any other industrial application requiring high density contacts and immunity to vibration.
Description
EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant increase in contact density ( a 67%-100% increase) within the same footprint dimensions as an equivalent-sized HBE insert. EPIC HEE inserts are ideal for applications in the automotive industry, and any other industrial application requiring high density contacts and immunity to vibration.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Rectangular Connector Inserts - HEE Series - LAPP
Florham Park, NJ, United States
EPIC® Rectangular Connector Inserts
HEE Series
EPIC® Rectangular Connector Inserts HEE Series
EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant increase in contact density ( a 67%-100% increase) within the same footprint dimensions as an equivalent-sized HBE insert. EPIC HEE inserts are ideal for applications in the automotive industry, and any other industrial application requiring high density contacts and immunity to vibration.

EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant increase in contact density ( a 67%-100% increase) within the same footprint dimensions as an equivalent-sized HBE insert. EPIC HEE inserts are ideal for applications in the automotive industry, and any other industrial application requiring high density contacts and immunity to vibration.

Supplier's Site

Technical Specifications

  LAPP
Product Category Electrical Connectors
Product Number HEE Series
Product Name EPIC® Rectangular Connector Inserts
Connector Type DIN Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter (optional feature)
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Polarized Nano Connectors - COTS - A79605-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details