EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost
| LAPP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | EPIC®Data PROFIBUS Connectors: 90° Screw Terminal |
| Connector Type | DIN Connector; D-Sub Connector; Rectangular Connectors, Heavy Duty |
| Coupling / Adapter | Coupling / Adapter (optional feature) |
| Geometry | Right Angle |
| Termination | Screw |