LAPP Socket Connector, 2P+E, 32A/250V, Blue; Current Rating Lapp Usa 720226

Description
SOCKET CONNECTOR, 2P+E, 32A/250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
Datasheet
Description
SOCKET CONNECTOR, 2P+E, 32A/250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Connector, 2P+E, 32A/250V, Blue; Current Rating Lapp Usa - 61AC3897 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector, 2P+E, 32A/250V, Blue; Current Rating Lapp Usa
61AC3897
Socket Connector, 2P+E, 32A/250V, Blue; Current Rating Lapp Usa 61AC3897
SOCKET CONNECTOR, 2P+E, 32A/250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

SOCKET CONNECTOR, 2P+E, 32A/250V, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site Datasheet
Female connector Lapp EPIC MULTIMAX FEMALE 2+PE 200-250V 32A 6H - 720226 -  - Automation24, Inc.
King of Prussia, PA, United States
Female connector Lapp EPIC MULTIMAX FEMALE 2+PE 200-250V 32A 6H - 720226
Female connector Lapp EPIC MULTIMAX FEMALE 2+PE 200-250V 32A 6H - 720226
Lapp Epic Multimax female connector 2+PE 200-250V, 32A 6H IP44 3-wire - 720264FX female pin & sleeve connectorprovides a reliable, and easy way to ensure a stable power connection with 2-poles+PE. The make first break last ground pin also ensures for safe connecton. High copper brass contacts, and easy locking connection make for a hassle free solution to many automation applications.

Lapp Epic Multimax female connector 2+PE 200-250V, 32A 6H IP44 3-wire - 720264FX female pin & sleeve connectorprovides a reliable, and easy way to ensure a stable power connection with 2-poles+PE. The make first break last ground pin also ensures for safe connecton. High copper brass contacts, and easy locking connection make for a hassle free solution to many automation applications.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 61AC3897
Product Name Socket Connector, 2P+E, 32A/250V, Blue; Current Rating Lapp Usa Female connector Lapp EPIC MULTIMAX FEMALE 2+PE 200-250V 32A 6H - 720226
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers