LAPP Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lapp Usa C5E201C

Description
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:-RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lapp Usa - 60AC8570 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lapp Usa
60AC8570
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lapp Usa 60AC8570
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:-RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC8570
Product Name Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lapp Usa
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details