LAPP Heavy Duty Connector Assemblies 75009653

Description
EPIC KIT H-BE 24 BS SGR M25
Request a Quote Datasheet
Description
EPIC KIT H-BE 24 BS SGR M25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 2181-75009653-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
2181-75009653-ND
Heavy Duty Connector Assemblies 2181-75009653-ND
EPIC KIT H-BE 24 BS SGR M25

EPIC KIT H-BE 24 BS SGR M25

Buy Now Datasheet
H-BE 24 female connector kit Lapp 75009653 -  - Automation24, Inc.
King of Prussia, PA, United States
H-BE 24 female connector kit Lapp 75009653
H-BE 24 female connector kit Lapp 75009653
The EPIC KIT H-BE 24 Female Screw Panel Mount Base M25 x 1 provides reliable termination and performance in the vast majority of medium power and control applications. The EPIC KIT H-BE 24 Female Screw Panel Mount Base M25 x 1 features female 24-pole+PE connection insert composed of polycarbonate. There is also a screw panel mount base composed of powder coated aluminum alloy and a zinc plated steel lever, including an M25 female thread for strain relief insert. It also incorporates silver-plated copper alloy contacts, a 600V rating (UL), and a temperature range of -40-100C to endure optimal performance.

The EPIC KIT H-BE 24 Female Screw Panel Mount Base M25 x 1 provides reliable termination and performance in the vast majority of medium power and control applications. The EPIC KIT H-BE 24 Female Screw Panel Mount Base M25 x 1 features female 24-pole+PE connection insert composed of polycarbonate. There is also a screw panel mount base composed of powder coated aluminum alloy and a zinc plated steel lever, including an M25 female thread for strain relief insert. It also incorporates silver-plated copper alloy contacts, a 600V rating (UL), and a temperature range of -40-100C to endure optimal performance.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-75009653-ND
Product Name Heavy Duty Connector Assemblies H-BE 24 female connector kit Lapp 75009653
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products