LAPP Heavy Duty Connector Assemblies 75009646

Description
EPIC KIT H-BE 16 SS TS M25
Request a Quote Datasheet
Description
EPIC KIT H-BE 16 SS TS M25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 2181-75009646-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
2181-75009646-ND
Heavy Duty Connector Assemblies 2181-75009646-ND
EPIC KIT H-BE 16 SS TS M25

EPIC KIT H-BE 16 SS TS M25

Buy Now Datasheet
H-BE 16 male connector kit Lapp 75009646 -  - Automation24, Inc.
King of Prussia, PA, United States
H-BE 16 male connector kit Lapp 75009646
H-BE 16 male connector kit Lapp 75009646
The EPIC KIT H-BE 16 Male Screw Side Entry Hood M25 provides reliable termination and performance in the vast majority of medium power and control applications. The EPIC KIT H-BE 16 Male Screw Side Entry Hood M25 features male 16-pole+PE connection insert composed of polycarbonate, as well as a side screw entry hood composed of powder coated aluminum alloy. It also incorporates silver-plated copper alloy contacts, a 600V rating (UL), and a temperature range of -40-100C to endure optimal performance.

The EPIC KIT H-BE 16 Male Screw Side Entry Hood M25 provides reliable termination and performance in the vast majority of medium power and control applications. The EPIC KIT H-BE 16 Male Screw Side Entry Hood M25 features male 16-pole+PE connection insert composed of polycarbonate, as well as a side screw entry hood composed of powder coated aluminum alloy. It also incorporates silver-plated copper alloy contacts, a 600V rating (UL), and a temperature range of -40-100C to endure optimal performance.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-75009646-ND
Product Name Heavy Duty Connector Assemblies H-BE 16 male connector kit Lapp 75009646
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-602-U - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers