LAPP Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Lapp Usa C5E200C

Description
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Lapp Usa - 60AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Lapp Usa
60AC8569
Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Lapp Usa 60AC8569
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC8569
Product Name Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Lapp Usa
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details