The EPIC CIRCON M23 connectors have many inherent features which offer application advantages and provide significant benefits for the consumer. These features make it one of the most application-friendly
| LAPP | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | M23 Series |
| Product Name | EPIC® CIRCON Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors; DIN Connector |
| Coupling / Adapter | Coupling / Adapter (optional feature) |
| Gender | Male / Plug (optional feature); Female / Jack (optional feature) |
| Geometry | Straight (optional feature); Right Angle (optional feature) |
| Termination | Crimp, Solder Cup |