The Sensor Connector, M12, Plug, 4Pos, Cable (Part Number: 60AC8572) is designed for robust applications requiring reliable connectivity. It features a shielded design, ensuring protection against electromagnetic interference. The connector operates within a temperature range of -40°C to +85°C and supports a nominal voltage of up to 60V and a nominal current of up to 4A. It is rated IP67, providing excellent resistance to dust and water ingress. The connector is suitable for various industrial applications, particularly in environments where durability and performance are critical.
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:ETHERLINE Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 60AC8572 |
| Product Name | Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lapp Usa |
| Gender | Male / Plug |