Lapp 76123000 Circular Connector
CIRCULAR CONN, PLUG, 5+PE, CABLE; Product Range:EPIC CIRCON LS1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
The EPIC POWER LS1 D6 5+PE K connector has many inherent features which offer application advantages and provide significant benefits. Including quick and easy assembly, high reliability, and long uninterrupted service life in tough industrial environments. The EPIC POWER LS1 D6 5+PE Kconnector has a rugged nickel-plated zinc body, plastic contact insulation body and sleeve, and gold-plated electrical contacts. The EPIC POWER LS1 D6 5+PE K connector with 5+PE contact configuration for power distribution has 5 contacts plus ground, and is rated at 630V and 25A. Accepts caple diameter range 7.5-15.5mm.
| RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 218961 | 61AC3944 | |
| Product Name | Industrial Circular Connectors | Circular Conn, Plug, 5+Pe, Cable; Product Range Lapp Usa | Field wireable Lapp EPIC POWER LS1 D6 5+PE K - 76123000 |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | ||
| Termination | Crimp | Crimp connection | |
| Mounting | Cable mount |