Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Floormount Enclosures HN4FM606012SS

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. New 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. 12" floor stands are welded to the enclosure. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable 10 gauge inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Mechanical Interlock Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4FM604812SS - HN4FM604812S16 - 60.13 48.06 12.69 56.00 44.00 HN4FM604818SS - HN4FM604818S16 - 60.13 48.06 18.69 56.00 44.00 HN4FM606012SS - HN4FM606012S16 - 60.13 60.06 12.69 56.00 56.00 HN4FM606018SS - HN4FM606018S16 - 60.13 60.06 18.69 56.00 56.00 HN4FM726012SS - HN4FM726012S16 - 72.13 60.06 12.69 68.00 56.00 HN4FM726018SS - HN4FM726018S16 - 72.13 60.06 18.69 68.00 56.00 HN4FM727212SS - HN4FM727212S16 - 72.13 72.06 12.69 68.00 68.00 HN4FM727218SS - HN4FM727218S16 - 72.13 72.06 18.69 68.00 68.00 HN4FM727224SS - HN4FM727224S16 - 72.13 72.06 24.69 68.00 68.00
Request a Quote
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. New 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. 12" floor stands are welded to the enclosure. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable 10 gauge inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Mechanical Interlock Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4FM604812SS - HN4FM604812S16 - 60.13 48.06 12.69 56.00 44.00 HN4FM604818SS - HN4FM604818S16 - 60.13 48.06 18.69 56.00 44.00 HN4FM606012SS - HN4FM606012S16 - 60.13 60.06 12.69 56.00 56.00 HN4FM606018SS - HN4FM606018S16 - 60.13 60.06 18.69 56.00 56.00 HN4FM726012SS - HN4FM726012S16 - 72.13 60.06 12.69 68.00 56.00 HN4FM726018SS - HN4FM726018S16 - 72.13 60.06 18.69 68.00 56.00 HN4FM727212SS - HN4FM727212S16 - 72.13 72.06 12.69 68.00 68.00 HN4FM727218SS - HN4FM727218S16 - 72.13 72.06 18.69 68.00 68.00 HN4FM727224SS - HN4FM727224S16 - 72.13 72.06 24.69 68.00 68.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Floormount Enclosures - HN4FM606012SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Floormount Enclosures
HN4FM606012SS
Electrical - Stainless Steel - Floormount Enclosures HN4FM606012SS
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. New 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. 12" floor stands are welded to the enclosure. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable 10 gauge inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Mechanical Interlock Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4FM604812SS - HN4FM604812S16 - 60.13 48.06 12.69 56.00 44.00 HN4FM604818SS - HN4FM604818S16 - 60.13 48.06 18.69 56.00 44.00 HN4FM606012SS - HN4FM606012S16 - 60.13 60.06 12.69 56.00 56.00 HN4FM606018SS - HN4FM606018S16 - 60.13 60.06 18.69 56.00 56.00 HN4FM726012SS - HN4FM726012S16 - 72.13 60.06 12.69 68.00 56.00 HN4FM726018SS - HN4FM726018S16 - 72.13 60.06 18.69 68.00 56.00 HN4FM727212SS - HN4FM727212S16 - 72.13 72.06 12.69 68.00 68.00 HN4FM727218SS - HN4FM727218S16 - 72.13 72.06 18.69 68.00 68.00 HN4FM727224SS - HN4FM727224S16 - 72.13 72.06 24.69 68.00 68.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Construction

  • Formed 12 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles.
  • Doors are supported with heavy gauge continuous hinges.
  • New 3-pt padlocking door handle.
  • Seamless poured-in place gasket.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Center post is removable for easy installation of the inner panel.
  • 12" floor stands are welded to the enclosure.

Standards

  • UL 508A Type 3R, 4X and 12
  • CSA Type 3R, 4X and 12
  • Complies with:
    • NEMA Type 3R, 4X, 12 and 13
    • IEC 60529, IP66

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable 10 gauge inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Barrier Kits for Type 4 Floormount
  • Mechanical Interlock
  • Drip Shield Kit
  • Type 12/4, 4X Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part Number - Part Number - H - W - D - H - W
HN4FM604812SS - HN4FM604812S16 - 60.13 48.06 12.69 56.00 44.00
HN4FM604818SS - HN4FM604818S16 - 60.13 48.06 18.69 56.00 44.00
HN4FM606012SS - HN4FM606012S16 - 60.13 60.06 12.69 56.00 56.00
HN4FM606018SS - HN4FM606018S16 - 60.13 60.06 18.69 56.00 56.00
HN4FM726012SS - HN4FM726012S16 - 72.13 60.06 12.69 68.00 56.00
HN4FM726018SS - HN4FM726018S16 - 72.13 60.06 18.69 68.00 56.00
HN4FM727212SS - HN4FM727212S16 - 72.13 72.06 12.69 68.00 68.00
HN4FM727218SS - HN4FM727218S16 - 72.13 72.06 18.69 68.00 68.00
HN4FM727224SS - HN4FM727224S16 - 72.13 72.06 24.69 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - HN4FM606012SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4FM606012SS
Enclosures, Boxes, & Cases HN4FM606012SS
N4SS FLOORMT 60X60X12 W/HNDL

N4SS FLOORMT 60X60X12 W/HNDL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HN4FM606012SS HN4FM606012SS
Product Name Electrical - Stainless Steel - Floormount Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers